Newport MKS Light Shaping Diffusers®

Description
Light Shaping Diffusers® smooth and homogenize light sources with hotpots and uneven light distribution, providing uniform illumination for critical applications. These diffusers efficiently and precisely distribute light into specific cone angles. Precisely control beam emission pattern Efficiently homogenize light sources Superior transmission efficiency Available in kits of four diffusers 25 and 50 mm diameter sizes Features Smooth and Homogenize Light Sources Hot spots and uneven light distribution are common problems with most light sources, including filament lamps, arc lamps, LEDs, cold cathode fluorescent lamps, fiber optics, and lasers. Light Shaping Diffusers® smooth and homogenize these sources while providing uniform light in critical applications. The energy distribution from these diffusers closely approximates a flat top distribution across the specified range of angles. Diffusers are available in both circular and elliptical beam patterns. Large angle diffusers produce the greatest degree of homogenized light. Precisely Shape, Control, & Distribute Light Light Shaping Diffusers also precisely shape, control, and distribute light into a specific cone angle. This cone angle can be either symmetrical (circular) or asymmetrical (elliptical). Standard circular angles range from 0.5° to 80° FWHM, while standard elliptical angles range from 0.2° x 10° to 35° x 95°. Transmission efficiency is superior to other diffusers between 365–1600 nm. The diffuser surface is antireflective in nature and therefore utilizes light that would otherwise be wasted due to Fresnel loss. LED light is shown before and after a circular and elliptical diffuser. Random, Non-periodic Surface Structures These diffusers have a surface that is holographically replicated on polycarbonate from a holographic master. They have a surface with completely random, non-periodic structures that can be thought of as randomized micro lenslets. They cause light to diverge at up to the filter's specified cone angle. The random size and orientation of the structure eliminates both wavelength dependent effects and moiré interference effects. They will work with both polychromatic and monochromatic light that is either coherent or incoherent. They work best with collimated light but also work well in non-collimated light, albeit emitting somewhat wider than the nominal angle. Applications Homogenize laser beams and LEDs Remove filament structure from extended sources Homogenize and shape the output of fiber optic bundles Remove "hot spots" from LED displays Homogenize and shape the output of LCD backlights Highly efficient viewing screens
Request a Quote
Description
Light Shaping Diffusers® smooth and homogenize light sources with hotpots and uneven light distribution, providing uniform illumination for critical applications. These diffusers efficiently and precisely distribute light into specific cone angles. Precisely control beam emission pattern Efficiently homogenize light sources Superior transmission efficiency Available in kits of four diffusers 25 and 50 mm diameter sizes Features Smooth and Homogenize Light Sources Hot spots and uneven light distribution are common problems with most light sources, including filament lamps, arc lamps, LEDs, cold cathode fluorescent lamps, fiber optics, and lasers. Light Shaping Diffusers® smooth and homogenize these sources while providing uniform light in critical applications. The energy distribution from these diffusers closely approximates a flat top distribution across the specified range of angles. Diffusers are available in both circular and elliptical beam patterns. Large angle diffusers produce the greatest degree of homogenized light. Precisely Shape, Control, & Distribute Light Light Shaping Diffusers also precisely shape, control, and distribute light into a specific cone angle. This cone angle can be either symmetrical (circular) or asymmetrical (elliptical). Standard circular angles range from 0.5° to 80° FWHM, while standard elliptical angles range from 0.2° x 10° to 35° x 95°. Transmission efficiency is superior to other diffusers between 365–1600 nm. The diffuser surface is antireflective in nature and therefore utilizes light that would otherwise be wasted due to Fresnel loss. LED light is shown before and after a circular and elliptical diffuser. Random, Non-periodic Surface Structures These diffusers have a surface that is holographically replicated on polycarbonate from a holographic master. They have a surface with completely random, non-periodic structures that can be thought of as randomized micro lenslets. They cause light to diverge at up to the filter's specified cone angle. The random size and orientation of the structure eliminates both wavelength dependent effects and moiré interference effects. They will work with both polychromatic and monochromatic light that is either coherent or incoherent. They work best with collimated light but also work well in non-collimated light, albeit emitting somewhat wider than the nominal angle. Applications Homogenize laser beams and LEDs Remove filament structure from extended sources Homogenize and shape the output of fiber optic bundles Remove "hot spots" from LED displays Homogenize and shape the output of LCD backlights Highly efficient viewing screens
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Shaping Diffusers® -  - Newport MKS
Irvine, CA, United States
Light Shaping Diffusers®
Light Shaping Diffusers®
Light Shaping Diffusers® smooth and homogenize light sources with hotpots and uneven light distribution, providing uniform illumination for critical applications. These diffusers efficiently and precisely distribute light into specific cone angles. Precisely control beam emission pattern Efficiently homogenize light sources Superior transmission efficiency Available in kits of four diffusers 25 and 50 mm diameter sizes Features Smooth and Homogenize Light Sources Hot spots and uneven light distribution are common problems with most light sources, including filament lamps, arc lamps, LEDs, cold cathode fluorescent lamps, fiber optics, and lasers. Light Shaping Diffusers® smooth and homogenize these sources while providing uniform light in critical applications. The energy distribution from these diffusers closely approximates a flat top distribution across the specified range of angles. Diffusers are available in both circular and elliptical beam patterns. Large angle diffusers produce the greatest degree of homogenized light. Precisely Shape, Control, & Distribute Light Light Shaping Diffusers also precisely shape, control, and distribute light into a specific cone angle. This cone angle can be either symmetrical (circular) or asymmetrical (elliptical). Standard circular angles range from 0.5° to 80° FWHM, while standard elliptical angles range from 0.2° x 10° to 35° x 95°. Transmission efficiency is superior to other diffusers between 365–1600 nm. The diffuser surface is antireflective in nature and therefore utilizes light that would otherwise be wasted due to Fresnel loss. LED light is shown before and after a circular and elliptical diffuser. Random, Non-periodic Surface Structures These diffusers have a surface that is holographically replicated on polycarbonate from a holographic master. They have a surface with completely random, non-periodic structures that can be thought of as randomized micro lenslets. They cause light to diverge at up to the filter's specified cone angle. The random size and orientation of the structure eliminates both wavelength dependent effects and moiré interference effects. They will work with both polychromatic and monochromatic light that is either coherent or incoherent. They work best with collimated light but also work well in non-collimated light, albeit emitting somewhat wider than the nominal angle. Applications Homogenize laser beams and LEDs Remove filament structure from extended sources Homogenize and shape the output of fiber optic bundles Remove "hot spots" from LED displays Homogenize and shape the output of LCD backlights Highly efficient viewing screens

Light Shaping Diffusers® smooth and homogenize light sources with hotpots and uneven light distribution, providing uniform illumination for critical applications. These diffusers efficiently and precisely distribute light into specific cone angles.

  • Precisely control beam emission pattern
  • Efficiently homogenize light sources
  • Superior transmission efficiency
  • Available in kits of four diffusers
  • 25 and 50 mm diameter sizes

Features

Smooth and Homogenize Light Sources

Hot spots and uneven light distribution are common problems with most light sources, including filament lamps, arc lamps, LEDs, cold cathode fluorescent lamps, fiber optics, and lasers. Light Shaping Diffusers® smooth and homogenize these sources while providing uniform light in critical applications. The energy distribution from these diffusers closely approximates a flat top distribution across the specified range of angles. Diffusers are available in both circular and elliptical beam patterns. Large angle diffusers produce the greatest degree of homogenized light.

Precisely Shape, Control, & Distribute Light

Light Shaping Diffusers also precisely shape, control, and distribute light into a specific cone angle. This cone angle can be either symmetrical (circular) or asymmetrical (elliptical). Standard circular angles range from 0.5° to 80° FWHM, while standard elliptical angles range from 0.2° x 10° to 35° x 95°. Transmission efficiency is superior to other diffusers between 365–1600 nm. The diffuser surface is antireflective in nature and therefore utilizes light that would otherwise be wasted due to Fresnel loss. LED light is shown before and after a circular and elliptical diffuser.

Random, Non-periodic Surface Structures

These diffusers have a surface that is holographically replicated on polycarbonate from a holographic master. They have a surface with completely random, non-periodic structures that can be thought of as randomized micro lenslets. They cause light to diverge at up to the filter's specified cone angle. The random size and orientation of the structure eliminates both wavelength dependent effects and moiré interference effects. They will work with both polychromatic and monochromatic light that is either coherent or incoherent. They work best with collimated light but also work well in non-collimated light, albeit emitting somewhat wider than the nominal angle.

Applications

  • Homogenize laser beams and LEDs
  • Remove filament structure from extended sources
  • Homogenize and shape the output of fiber optic bundles
  • Remove "hot spots" from LED displays
  • Homogenize and shape the output of LCD backlights
  • Highly efficient viewing screens
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Diffusers
Product Name Light Shaping Diffusers®
Diffuser Type Opal Glass Diffuser
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details