BP 302 is a surface relief diffusive microstructure optical diffuser designed to homogenize light distributions and manage angular spread. It has a symmetric half angle of ±4.0°, a clear aperture of Ø125.0 mm, a thickness of 1.8 mm, and an average visible transmission of 92%. The standard material is PMMA with a refractive index of 1.49.
Surface relief diffusive microstructures (SRDM) are used for specifically distributing light in a defined angle range. They homogenize irregular light distributions as well as local intensity peaks.
It is also possible to apply those diffusive microstructures directly into the plano side of all our plastic optics components.
| ORAFOL Fresnel Optics GmbH | |
|---|---|
| Product Category | Optical Diffusers |
| Product Number | BP 302 |
| Product Name | Optical Diffuser |