Edmund Optics Inc. Fiber-Coupled Laser 785nm 0 - 450mW NT55-371

Description
Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan, power supply and component electronics all in one package. Their unique design includes an external TTL modulation port (BNC connector). LCD display shows output as current values (mA). Fiber Pigtail at laser interface is not removable. Note that stated maximum output power is at fiber tip face. All units are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric optics.Optional Collimator Lenses can be threaded directly onto SMA connector of the emitting fiber. Use #47-222 or #47-223 for laser wavelengths in the range 600-1050nm or 1050-1600nm respectively.
Description
Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan, power supply and component electronics all in one package. Their unique design includes an external TTL modulation port (BNC connector). LCD display shows output as current values (mA). Fiber Pigtail at laser interface is not removable. Note that stated maximum output power is at fiber tip face. All units are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric optics.Optional Collimator Lenses can be threaded directly onto SMA connector of the emitting fiber. Use #47-222 or #47-223 for laser wavelengths in the range 600-1050nm or 1050-1600nm respectively.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Fiber-Coupled Laser 785nm 0 - 450mW
NT55-371
Fiber-Coupled Laser 785nm 0 - 450mW NT55-371
Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan, power supply and component electronics all in one package. Their unique design includes an external TTL modulation port (BNC connector). LCD display shows output as current values (mA). Fiber Pigtail at laser interface is not removable. Note that stated maximum output power is at fiber tip face. All units are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric optics.Optional Collimator Lenses can be threaded directly onto SMA connector of the emitting fiber. Use #47-222 or #47-223 for laser wavelengths in the range 600-1050nm or 1050-1600nm respectively.
  • Power Delivery By High Brightness Fiber
  • Visible and Infrared Wavelengths
  • Stand-Alone System
  • Compact, TEC with Forced Air Cooling

These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler, heatsink, fan, power supply and component electronics all in one package. Their unique design includes an external TTL modulation port (BNC connector). LCD display shows output as current values (mA). Fiber Pigtail at laser interface is not removable. Note that stated maximum output power is at fiber tip face. All units are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric optics.Optional Collimator Lenses can be threaded directly onto SMA connector of the emitting fiber. Use #47-222 or #47-223 for laser wavelengths in the range 600-1050nm or 1050-1600nm respectively.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT55-371
Product Name Fiber-Coupled Laser 785nm 0 - 450mW
Laser Type Fiber Lasers; Solid State Lasers
CDRH Classification Class IIIb
Wavelength Range 780 to 790 nm (7800 to 7900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12007-1354H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7390 nm (73900 Å)
Laser Power 20 milliwatts
View Details
Osram Laser Diodes - PLT5 488HB_EP-C2C5 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details
 - 1271560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 635 nm (6350 Å)
View Details