Newport MKS Tunable Laser, Swept-Wavelength, Venturi, 1520-1630 nm, High Power 8800-H3-CL

Description
The New Focus™ Venturi™ 8800-H3-CL Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1520 to 1630 nm. It offers 10 dBm of FC/APC fiber coupled output power for SM or PM fibers. The 8800-H3-CL combines the best in ultrafast, ultrawide, and mode hop-free tunability with low noise, high accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding, metrology and fiber-optics testing. The Venturi 8800 is the only swept wavelength laser with up 20,000 nm/second tuning speed and high frequency repetition rates enabling true real-time measurements. Tuning speeds, repetition rates, dwell times, and wavelength ranges are all adjustable to accommodate your unique needs. In addition to wavelength sweeping, the Venturi is capable of step tuning in 0.01 nm increments. The front panel offers easy access to RS232 and USB interfacing with use of a user friendly GUI.
Request a Quote Datasheet
Description
The New Focus™ Venturi™ 8800-H3-CL Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1520 to 1630 nm. It offers 10 dBm of FC/APC fiber coupled output power for SM or PM fibers. The 8800-H3-CL combines the best in ultrafast, ultrawide, and mode hop-free tunability with low noise, high accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding, metrology and fiber-optics testing. The Venturi 8800 is the only swept wavelength laser with up 20,000 nm/second tuning speed and high frequency repetition rates enabling true real-time measurements. Tuning speeds, repetition rates, dwell times, and wavelength ranges are all adjustable to accommodate your unique needs. In addition to wavelength sweeping, the Venturi is capable of step tuning in 0.01 nm increments. The front panel offers easy access to RS232 and USB interfacing with use of a user friendly GUI.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tunable Laser, Swept-Wavelength, Venturi, 1520-1630 nm, High Power - 8800-H3-CL - Newport MKS
Irvine, CA, United States
Tunable Laser, Swept-Wavelength, Venturi, 1520-1630 nm, High Power
8800-H3-CL
Tunable Laser, Swept-Wavelength, Venturi, 1520-1630 nm, High Power 8800-H3-CL
The New Focus™ Venturi™ 8800-H3-CL Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1520 to 1630 nm. It offers 10 dBm of FC/APC fiber coupled output power for SM or PM fibers. The 8800-H3-CL combines the best in ultrafast, ultrawide, and mode hop-free tunability with low noise, high accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding, metrology and fiber-optics testing. The Venturi 8800 is the only swept wavelength laser with up 20,000 nm/second tuning speed and high frequency repetition rates enabling true real-time measurements. Tuning speeds, repetition rates, dwell times, and wavelength ranges are all adjustable to accommodate your unique needs. In addition to wavelength sweeping, the Venturi is capable of step tuning in 0.01 nm increments. The front panel offers easy access to RS232 and USB interfacing with use of a user friendly GUI.

The New Focus™ Venturi™ 8800-H3-CL Swept-Wavelength Tunable Laser has a mode-hop free tuning range of 1520 to 1630 nm. It offers 10 dBm of FC/APC fiber coupled output power for SM or PM fibers. The 8800-H3-CL combines the best in ultrafast, ultrawide, and mode hop-free tunability with low noise, high accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding, metrology and fiber-optics testing.

The Venturi 8800 is the only swept wavelength laser with up 20,000 nm/second tuning speed and high frequency repetition rates enabling true real-time measurements. Tuning speeds, repetition rates, dwell times, and wavelength ranges are all adjustable to accommodate your unique needs. In addition to wavelength sweeping, the Venturi is capable of step tuning in 0.01 nm increments. The front panel offers easy access to RS232 and USB interfacing with use of a user friendly GUI.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Lasers
Product Number 8800-H3-CL
Product Name Tunable Laser, Swept-Wavelength, Venturi, 1520-1630 nm, High Power
Laser Power 10 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DFB Laser, Butterfly Package, 1310 nm, 150 mW - LDB-DFB-1310-150 - Newport MKS
Specs
Wavelength Range 1310 nm (13100 Å)
Laser Power 150 milliwatts
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details