Edmund Optics Inc. 7X Hastings Triplet, Mounted Magnifier NT38-452

Description
Edmund Designed and Engineered Offers Wide, Flat, Distortion-Free Field Hastings Triplets are the most popular high-power magnifiers available today because their unique three-element design provides the ultimate in distortion-free, color-correct viewing. The lenses in this series are computer-designed to interact with each other, contributing to the reduction or elimination of pincushion distortion and chromatic and spherical aberrations. The triple lens system is made up of two concave meniscus elements cemented to a double convex lens. Unlike many inferior Hastings on the market, our triplets are centered and edged, an expensive process, but one necessary to achieve maximum performance. Moreover, as is appropriate for such a superior optical system, ours are mounted with threaded retaining rings in a machined black anodized metal cell, which swing into a protective brass case. The case doubles as a handle for viewing. Hastings triplets are the favorite of printers and photo-engravers who must verify the critical positioning of halftone dots. They are also used worldwide by jewelers, gemologists, engravers, machinists and manufacturers.We caution buyers that the laws of physics dictate that both the diameter and working distance of a magnifier must decline as power increases. Remember, the next step from the 20X Hastings is a full microscope. Conversely, the 7X provides the biggest, brightest field of view. Unmounted Hastings Triplets The same superior lens system used in our complete Hastings magnifiers are available in bulk for building into your own design or instrument. OEM applications include fiber optics, simulators, test instruments, and medical instruments. Quantity prices are available.
Description
Edmund Designed and Engineered Offers Wide, Flat, Distortion-Free Field Hastings Triplets are the most popular high-power magnifiers available today because their unique three-element design provides the ultimate in distortion-free, color-correct viewing. The lenses in this series are computer-designed to interact with each other, contributing to the reduction or elimination of pincushion distortion and chromatic and spherical aberrations. The triple lens system is made up of two concave meniscus elements cemented to a double convex lens. Unlike many inferior Hastings on the market, our triplets are centered and edged, an expensive process, but one necessary to achieve maximum performance. Moreover, as is appropriate for such a superior optical system, ours are mounted with threaded retaining rings in a machined black anodized metal cell, which swing into a protective brass case. The case doubles as a handle for viewing. Hastings triplets are the favorite of printers and photo-engravers who must verify the critical positioning of halftone dots. They are also used worldwide by jewelers, gemologists, engravers, machinists and manufacturers.We caution buyers that the laws of physics dictate that both the diameter and working distance of a magnifier must decline as power increases. Remember, the next step from the 20X Hastings is a full microscope. Conversely, the 7X provides the biggest, brightest field of view. Unmounted Hastings Triplets The same superior lens system used in our complete Hastings magnifiers are available in bulk for building into your own design or instrument. OEM applications include fiber optics, simulators, test instruments, and medical instruments. Quantity prices are available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
7X Hastings Triplet, Mounted Magnifier
NT38-452
7X Hastings Triplet, Mounted Magnifier NT38-452
Edmund Designed and Engineered Offers Wide, Flat, Distortion-Free Field Hastings Triplets are the most popular high-power magnifiers available today because their unique three-element design provides the ultimate in distortion-free, color-correct viewing. The lenses in this series are computer-designed to interact with each other, contributing to the reduction or elimination of pincushion distortion and chromatic and spherical aberrations. The triple lens system is made up of two concave meniscus elements cemented to a double convex lens. Unlike many inferior Hastings on the market, our triplets are centered and edged, an expensive process, but one necessary to achieve maximum performance. Moreover, as is appropriate for such a superior optical system, ours are mounted with threaded retaining rings in a machined black anodized metal cell, which swing into a protective brass case. The case doubles as a handle for viewing. Hastings triplets are the favorite of printers and photo-engravers who must verify the critical positioning of halftone dots. They are also used worldwide by jewelers, gemologists, engravers, machinists and manufacturers.We caution buyers that the laws of physics dictate that both the diameter and working distance of a magnifier must decline as power increases. Remember, the next step from the 20X Hastings is a full microscope. Conversely, the 7X provides the biggest, brightest field of view. Unmounted Hastings Triplets The same superior lens system used in our complete Hastings magnifiers are available in bulk for building into your own design or instrument. OEM applications include fiber optics, simulators, test instruments, and medical instruments. Quantity prices are available.
  • Edmund Designed and Engineered
  • Offers Wide, Flat, Distortion-Free Field

Hastings Triplets are the most popular high-power magnifiers available today because their unique three-element design provides the ultimate in distortion-free, color-correct viewing. The lenses in this series are computer-designed to interact with each other, contributing to the reduction or elimination of pincushion distortion and chromatic and spherical aberrations. The triple lens system is made up of two concave meniscus elements cemented to a double convex lens. Unlike many inferior Hastings on the market, our triplets are centered and edged, an expensive process, but one necessary to achieve maximum performance. Moreover, as is appropriate for such a superior optical system, ours are mounted with threaded retaining rings in a machined black anodized metal cell, which swing into a protective brass case. The case doubles as a handle for viewing. Hastings triplets are the favorite of printers and photo-engravers who must verify the critical positioning of halftone dots. They are also used worldwide by jewelers, gemologists, engravers, machinists and manufacturers.We caution buyers that the laws of physics dictate that both the diameter and working distance of a magnifier must decline as power increases. Remember, the next step from the 20X Hastings is a full microscope. Conversely, the 7X provides the biggest, brightest field of view.

Unmounted Hastings Triplets

The same superior lens system used in our complete Hastings magnifiers are available in bulk for building into your own design or instrument. OEM applications include fiber optics, simulators, test instruments, and medical instruments. Quantity prices are available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Magnifiers
Product Number NT38-452
Product Name 7X Hastings Triplet, Mounted Magnifier
Type / Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Magnifying Lamps - 8776714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Desktop Stand; Table lamp
View Details
Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Specs
Type / Mounting Handheld
Magnification 10 X
Working Distance / Focal Length 1 inch (25.4 mm)
View Details
Magnifiers - 45MAGW - TPI Corporation
TPI Corporation
Specs
Type / Mounting Desktop Stand; Folding or Linen
Magnification 3 X
Features Illuminated
View Details