Edmund Optics Inc. Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives 87-217

Description
Infinity Corrected, Plan Apochromatic Designs Can Observe Objects through Glass up to 3.5mm in Thickness Ultra-Long Working Distances Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy applications, including inspecting LCDs, semiconductors, or flat screen television monitors, or for imaging into a vacuum. These G Plan APO objectives can also be used in a range of life science applications, such as imaging through a coverslip or mediums like agar, water, or nutrients. Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives feature excellent color reproducibility and a flat image surface over the entire field of view.
Description
Infinity Corrected, Plan Apochromatic Designs Can Observe Objects through Glass up to 3.5mm in Thickness Ultra-Long Working Distances Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy applications, including inspecting LCDs, semiconductors, or flat screen television monitors, or for imaging into a vacuum. These G Plan APO objectives can also be used in a range of life science applications, such as imaging through a coverslip or mediums like agar, water, or nutrients. Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives feature excellent color reproducibility and a flat image surface over the entire field of view.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives
87-217
Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives 87-217
Infinity Corrected, Plan Apochromatic Designs Can Observe Objects through Glass up to 3.5mm in Thickness Ultra-Long Working Distances Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy applications, including inspecting LCDs, semiconductors, or flat screen television monitors, or for imaging into a vacuum. These G Plan APO objectives can also be used in a range of life science applications, such as imaging through a coverslip or mediums like agar, water, or nutrients. Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives feature excellent color reproducibility and a flat image surface over the entire field of view.
  • Infinity Corrected, Plan Apochromatic Designs
  • Can Observe Objects through Glass up to 3.5mm in Thickness
  • Ultra-Long Working Distances

Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy applications, including inspecting LCDs, semiconductors, or flat screen television monitors, or for imaging into a vacuum. These G Plan APO objectives can also be used in a range of life science applications, such as imaging through a coverslip or mediums like agar, water, or nutrients. Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives feature excellent color reproducibility and a flat image surface over the entire field of view.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number 87-217
Product Name Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives
Type Specialty / Other; Infinity Corrected Objective
Working Distance 13.89 mm (0.5469 inch)
Aperture 0.5000 mm (0.0197 inch)
Focal Length 0.0040 m (0.0044 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, SMA, 780 nm, 3.0 mm beam - F-C5-S3-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Specs
Type Collimator
Wavelength 633 nm (6330 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details