Ebinger Manufacturing Corp. Conduit Hanger E9

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E9 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E9
Conduit Hanger E9
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 STANDARD PACKAGE
  • #9 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 4 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet
Conduit Hanger - E9 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E9
Conduit Hanger E9
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 STANDARD PACKAGE
  • #9 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 4 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E9
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - E8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Spring Hanger Type 22 - 22 43 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 67400 lbs (? to 30567 kg)
View Details
U Bolt - Non Metric - U-125SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 1.75 inch (44.45 mm)
View Details