Ebinger Manufacturing Corp. Conduit Hanger E6

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E6 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E6
Conduit Hanger E6
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 25 STANDARD PACKAGE
  • #6 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E6
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - E9BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details