Ebinger Manufacturing Corp. Conduit Hanger E2-1/2

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E2-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E2-1/2
Conduit Hanger E2-1/2
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 100 STANDARD PACKAGE
  • #2-1/2 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1-1/4 INCH EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E2-1/2
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit Hanger - E3BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Spring Hanger Type 25 - 25 53 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 4495 lbs (? to 2039 kg)
View Details
Conduit Hanger - H3WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details