PHD Manufacturing, Inc. Pipe Hanger 455 2400PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE 24 MIN. PIPE SIZE - DECIMAL 24 MAX. PIPE SIZE - DECIMAL 24 MIN. PIPE SIZE - FRACTIONAL 24 MAX. PIPE SIZE - FRACTIONAL 609.6 MIN. PIPE SIZE IN MM 609.6 MAX. PIPE SIZE IN MM 1-1/4 INCH HANGER MOUNTING SIZE WEIGHT 53.73 LB SHIELD SIZE 21 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE 24 MIN. PIPE SIZE - DECIMAL 24 MAX. PIPE SIZE - DECIMAL 24 MIN. PIPE SIZE - FRACTIONAL 24 MAX. PIPE SIZE - FRACTIONAL 609.6 MIN. PIPE SIZE IN MM 609.6 MAX. PIPE SIZE IN MM 1-1/4 INCH HANGER MOUNTING SIZE WEIGHT 53.73 LB SHIELD SIZE 21 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 2400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 2400PL
Pipe Hanger 455 2400PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE 24 MIN. PIPE SIZE - DECIMAL 24 MAX. PIPE SIZE - DECIMAL 24 MIN. PIPE SIZE - FRACTIONAL 24 MAX. PIPE SIZE - FRACTIONAL 609.6 MIN. PIPE SIZE IN MM 609.6 MAX. PIPE SIZE IN MM 1-1/4 INCH HANGER MOUNTING SIZE WEIGHT 53.73 LB SHIELD SIZE 21 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 24 INCH MIN. PIPE SIZE
  • 24 INCH MAX. PIPE SIZE
  • 24 MIN. PIPE SIZE - DECIMAL
  • 24 MAX. PIPE SIZE - DECIMAL
  • 24 MIN. PIPE SIZE - FRACTIONAL
  • 24 MAX. PIPE SIZE - FRACTIONAL
  • 609.6 MIN. PIPE SIZE IN MM
  • 609.6 MAX. PIPE SIZE IN MM
  • 1-1/4 INCH HANGER MOUNTING SIZE
  • WEIGHT 53.73 LB
  • SHIELD SIZE 21 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 2400PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 510R3250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - 004M007 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details