Ebinger Manufacturing Corp. Drill Bit DE7/32

Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 7/32 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 7/32 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - DE7/32 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
DE7/32
Drill Bit DE7/32
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 7/32 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .2187 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH DOUBLE END TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 7/32 INCH SHANK SIZE
  • 135 POINT ANGLE
  • CUT MATERIAL SHEET METAL
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 7/32 INCH
  • DRILL DIAMETER - DECIMAL .2187
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/32
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number DE7/32
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Steel
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216410 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.268 inch (83.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bit - T1 31/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details