RS Components, Ltd. Drill Bits 213540

Description
RS PRO H10401200 Drill Bit
Request a Quote
Description
RS PRO H10401200 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213540
Drill Bits 213540
RS PRO H10401200 Drill Bit

RS PRO H10401200 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213540
Product Name Drill Bits
Diameter 0.512 inch (13.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126692 - RS Components, Ltd.
Specs
Diameter 0.689 inch (17.5 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Magnetic Drill Bits - 1239926 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Drill Bits - 213837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.154 inch (3.9 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details