Ebinger Manufacturing Corp. Wood Spade Bit NIR1-1/2

Description
SOLID TYPE HEAT TREATED MATERIAL 1-1/2 INCH MAX. BORE DIAMETER 1.5 MAX. BORE DIAMETER - DECIMAL 1-1/2 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE HEAT TREATED MATERIAL 1-1/2 INCH MAX. BORE DIAMETER 1.5 MAX. BORE DIAMETER - DECIMAL 1-1/2 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - NIR1-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Spade Bit
NIR1-1/2
Wood Spade Bit NIR1-1/2
SOLID TYPE HEAT TREATED MATERIAL 1-1/2 INCH MAX. BORE DIAMETER 1.5 MAX. BORE DIAMETER - DECIMAL 1-1/2 MAX. BORE DIAMETER - FRACTIONAL HEX SHANK TYPE ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • HEAT TREATED MATERIAL
  • 1-1/2 INCH MAX. BORE DIAMETER
  • 1.5 MAX. BORE DIAMETER - DECIMAL
  • 1-1/2 MAX. BORE DIAMETER - FRACTIONAL
  • HEX SHANK TYPE
  • ITEMS/FEATURES MIRCO GROOVE EDGE FOR CLEAN FAST BORING, QUICK CHANGE
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number NIR1-1/2
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Drill Bit Sets - 2744721 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711311-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details