MD-155 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-155
Description
Diameter (metric):
1.55mm
Flute Length (metric):
9.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
1.55mm
Flute Length (metric):
9.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-155
Diameter (metric):
1.55mm
Flute Length (metric):
9.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
| Diameter (metric): | 1.55mm |
| Flute Length (metric): | 9.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 2.00mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-155 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Carbide
View Details
Diameter
0.150 inch (3.8 mm)
OAL
2.95 inch (75 mm)
Material
High Speed Steel; Hss
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Product
Drill
Drill Type
Twist; Jobber
Cutting Application
Plastic; Steel; Wood
View Details