Tripp Lite by Eaton 12-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA N252-012

Description
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Category 6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
Request a Quote Datasheet
Description
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Category 6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA - N252-012 - Tripp Lite by Eaton
Chicago, IL, United States
12-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA
N252-012
12-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA N252-012
Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack. Features Category 6 UL approved Ports clearly numbered both on front and back Labels on front enable each port to be named Metal frame EIA/TIA 2/32 spacing Rack mountable on a 19 rack (1U of space)

Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A & 568B installations. 12 ports ensure a wide range of plug-n-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs and the high density 19in panel design will save you valuable space in on the rack.

Features

  • Category 6
  • UL approved
  • Ports clearly numbered both on front and back
  • Labels on front enable each port to be named
  • Metal frame
  • EIA/TIA 2/32 spacing
  • Rack mountable on a 19 rack (1U of space)
Supplier's Site
Patchbay, Jack Panels - N252-012-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
N252-012-ND
Patchbay, Jack Panels N252-012-ND
PANEL PATCH CAT6 568B 12PORT

PANEL PATCH CAT6 568B 12PORT

Buy Now Datasheet
Patch Panel, Rj45, Cat6/6A, 12Port, 1U; Connector Type Eaton Tripp Lite - 53M1590 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, Cat6/6A, 12Port, 1U; Connector Type Eaton Tripp Lite
53M1590
Patch Panel, Rj45, Cat6/6A, 12Port, 1U; Connector Type Eaton Tripp Lite 53M1590
PATCH PANEL, RJ45, CAT6/6A, 12PORT, 1U; Connector Type:RJ45; Product Range:-; No. of Ports:12Ports; LAN Category:Cat6, Cat6a; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, RJ45, CAT6/6A, 12PORT, 1U; Connector Type:RJ45; Product Range:-; No. of Ports:12Ports; LAN Category:Cat6, Cat6a; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number N252-012 N252-012-ND 53M1590
Product Name 12-Port 1U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA Patchbay, Jack Panels Patch Panel, Rj45, Cat6/6A, 12Port, 1U; Connector Type Eaton Tripp Lite
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC) RJ Type (Modular) Connector RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1213966 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
Patchbay, Jack Panels - 95-N48S-2L24L-20-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details