Tripp Lite by Eaton 600W 120V Wall-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets LS604WM

Description
The LS604WM 600W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) corrects undervoltages as low as 87V and overvoltages as high as 140V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 720-joule surge suppression rating conforms to the IEEE-587 standard for surge suppression and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the NEMA 5-15P plug with 6-foot cord to an AC power source, and plug up to four devices into the rear NEMA 5-15R outlets. A front-panel LED lets you know your equipment is protected. Secure the LS604WM’s all-metal case to a wall or other surface using the built-in mounting tabs and included screws. Features Protects Valuable Electronics Rated at 120V/600W/5A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 4 electronic devices to the rear NEMA 5-15R outlets All-metal case with mounting tabs attaches to wall or other surface using included screws Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 87V and overvoltages as high as 140V AC Line Surge Suppression 720 joules of network-grade surge suppression protects against potentially harmful power surges and spikes EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LED indicates your components are protected Lighted on/off switch provides one-touch power control over all components
Request a Quote Datasheet
Description
The LS604WM 600W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) corrects undervoltages as low as 87V and overvoltages as high as 140V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 720-joule surge suppression rating conforms to the IEEE-587 standard for surge suppression and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the NEMA 5-15P plug with 6-foot cord to an AC power source, and plug up to four devices into the rear NEMA 5-15R outlets. A front-panel LED lets you know your equipment is protected. Secure the LS604WM’s all-metal case to a wall or other surface using the built-in mounting tabs and included screws. Features Protects Valuable Electronics Rated at 120V/600W/5A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 4 electronic devices to the rear NEMA 5-15R outlets All-metal case with mounting tabs attaches to wall or other surface using included screws Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 87V and overvoltages as high as 140V AC Line Surge Suppression 720 joules of network-grade surge suppression protects against potentially harmful power surges and spikes EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LED indicates your components are protected Lighted on/off switch provides one-touch power control over all components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 120V Wall-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets - LS604WM - Tripp Lite by Eaton
Chicago, IL, United States
600W 120V Wall-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets
LS604WM
600W 120V Wall-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets LS604WM
The LS604WM 600W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) corrects undervoltages as low as 87V and overvoltages as high as 140V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 720-joule surge suppression rating conforms to the IEEE-587 standard for surge suppression and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the NEMA 5-15P plug with 6-foot cord to an AC power source, and plug up to four devices into the rear NEMA 5-15R outlets. A front-panel LED lets you know your equipment is protected. Secure the LS604WM’s all-metal case to a wall or other surface using the built-in mounting tabs and included screws. Features Protects Valuable Electronics Rated at 120V/600W/5A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 4 electronic devices to the rear NEMA 5-15R outlets All-metal case with mounting tabs attaches to wall or other surface using included screws Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 87V and overvoltages as high as 140V AC Line Surge Suppression 720 joules of network-grade surge suppression protects against potentially harmful power surges and spikes EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LED indicates your components are protected Lighted on/off switch provides one-touch power control over all components

The LS604WM 600W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) corrects undervoltages as low as 87V and overvoltages as high as 140V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions.
A network-grade 720-joule surge suppression rating conforms to the IEEE-587 standard for surge suppression and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference.
Just connect the NEMA 5-15P plug with 6-foot cord to an AC power source, and plug up to four devices into the rear NEMA 5-15R outlets. A front-panel LED lets you know your equipment is protected. Secure the LS604WM’s all-metal case to a wall or other surface using the built-in mounting tabs and included screws.

Features

Protects Valuable Electronics

  • Rated at 120V/600W/5A
  • Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment
  • Connect up to 4 electronic devices to the rear NEMA 5-15R outlets
  • All-metal case with mounting tabs attaches to wall or other surface using included screws

Automatic Voltage Regulation (AVR)

  • Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions
  • Corrects undervoltages as low as 87V and overvoltages as high as 140V

AC Line Surge Suppression

  • 720 joules of network-grade surge suppression protects against potentially harmful power surges and spikes

EMI/RFI Line Noise Filtering

  • Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance

Built-In Diagnostics

  • Front-panel LED indicates your components are protected
  • Lighted on/off switch provides one-touch power control over all components
Supplier's Site
Line Conditioners - LS604WM-ND - DigiKey
Thief River Falls, MN, United States
Line Conditioners
LS604WM-ND
Line Conditioners LS604WM-ND
LINE CONDITIONER 600W 4OUT

LINE CONDITIONER 600W 4OUT

Buy Now Datasheet
Conditioner, Power; 600 W; 4; NEMA Approved; 4 in.; 5 in.; 5.75 in.; Steel - 70101737 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conditioner, Power; 600 W; 4; NEMA Approved; 4 in.; 5 in.; 5.75 in.; Steel
70101737
Conditioner, Power; 600 W; 4; NEMA Approved; 4 in.; 5 in.; 5.75 in.; Steel 70101737
Steel Material Weight 12 lbs. 600 W Power Rating Line Conditioner Tripp Lite Line Conditioners include premium protection, eliminating noise contamination between connected equipment and line noise. Automatically Regulates Incoming Voltages to Provide Computer-Grade 120 VAC Power Complete Surge and Line Noise Protection International Models Available, Please Contact Your Local Allied Sales Representative for Additional Information

Steel Material Weight 12 lbs. 600 W Power Rating Line Conditioner
Tripp Lite Line Conditioners include premium protection, eliminating noise contamination between connected equipment and line noise.

  • Automatically Regulates Incoming Voltages to Provide Computer-Grade 120 VAC Power
  • Complete Surge and Line Noise Protection
  • International Models Available, Please Contact Your Local Allied Sales Representative for Additional Information
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Allied Electronics, Inc.
Product Category Power or Line Conditioners Power or Line Conditioners Power or Line Conditioners
Product Number LS604WM LS604WM-ND 70101737
Product Name 600W 120V Wall-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets Line Conditioners Conditioner, Power; 600 W; 4; NEMA Approved; 4 in.; 5 in.; 5.75 in.; Steel
Real Power Rating 600 watts 600 watts 600 watts
Output Voltage 120 volts 120 volts
Outlets 4 4
Unlock Full Specs
to access all available technical data

Similar Products

 - 7653743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter - LR1000 - Tripp Lite by Eaton
Specs
Real Power Rating 1000 watts
Output Voltage 230 volts
Outlets 4
View Details
2 suppliers
Isolation Station - L-SERIES (300 - 3000 VA) - Powertronix Inc.
Specs
Apparent Power Rating 300 to 3000 VA
Protection Isolation
Configuration RackMount; Wall; Floor; Cart Mount, Customizable Mounting
View Details
 - ONEAC OnLine J-Series - Chloride Power North America
Chloride Power North America
View Details