Eaton Corporation General/Heavy Duty Limit Switch E47BMS03

Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 12.3 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL PLUNGER, EXTENDED ACTUATOR/HEAD TYPE 0.016 INCH PRETRAVEL E47 MODEL
Datasheet
Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 12.3 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL PLUNGER, EXTENDED ACTUATOR/HEAD TYPE 0.016 INCH PRETRAVEL E47 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E47BMS03 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E47BMS03
General/Heavy Duty Limit Switch E47BMS03
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 12.3 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.002 INCH DIFFERENTIAL TRAVEL PLUNGER, EXTENDED ACTUATOR/HEAD TYPE 0.016 INCH PRETRAVEL E47 MODEL
  • GENERAL DUTY COMPACT TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • SCREW TERMINAL CONNECTION TYPE
  • SNAP OPERATION TYPE
  • 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING
  • CSA, CE APPROVAL
  • MINERAL FILLED PHENOLIC BODY MATERIAL
  • -13 TO 176 DEG F OPERATING TEMPERATURE
  • 12.3 OZ OPERATING FORCE
  • 0.063 INCH OPERATING TRAVEL
  • 0.002 INCH DIFFERENTIAL TRAVEL
  • PLUNGER, EXTENDED ACTUATOR/HEAD TYPE
  • 0.016 INCH PRETRAVEL
  • E47 MODEL
Supplier's Site Datasheet
Extended Plunger - E47BMS03 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Extended Plunger
E47BMS03
Extended Plunger E47BMS03
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet
CHGP Miniature Limit Switches - E47BMS03 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Miniature Limit Switches
E47BMS03
CHGP Miniature Limit Switches E47BMS03
MICRO LIMIT SWITCH,EXT PLNGR,SCR

MICRO LIMIT SWITCH,EXT PLNGR,SCR

Supplier's Site
Limit Switch - 5394471 - Radwell International
Willingboro, NJ, United States
Limit Switch
5394471
Limit Switch 5394471
PRECISION LIMIT SW, EXTENDED PLUNGE PRECISION LIMIT SW,. FREE 2 YEAR RADWELL WARRANTY

PRECISION LIMIT SW, EXTENDED PLUNGE PRECISION LIMIT SW,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Galco Industrial Electronics Radwell International
Product Category Linear Limit Switches Linear Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number E47BMS03 E47BMS03 E47BMS03 5394471
Product Name General/Heavy Duty Limit Switch Extended Plunger CHGP Miniature Limit Switches Limit Switch
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger Pushbutton or Plunger
Connections Screw Terminal Screw Terminal
Operating Temp -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Maximum Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Positive-operation door contacts - AZ 07 - AZ 07 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -15 to 70 C (5 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 7950 - 8250 Degrees - S9200A-G163-27 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details