BARTEC Miniature Limit switch miniature limit switch

Description
BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world is encapsulated in a plastic enclosure. The leads or cable tail are potted in at the base. The standard version of the BARTEC miniature switches contains fine silver contacts. Other contact materials such as gold plated silver or solid gold are available for low currents and voltages. Switches with connector cables have been approved by PTB with EC model test certification. The switches can therefore be mounted at any time into devices and systems which offer mechanical protection - no further testing is required. The connector cable is cast into the back of the switch. The wires are colour-coded. The (standard) cable length is 3 m; other lengths are available on request.
Request a Quote
Description
BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world is encapsulated in a plastic enclosure. The leads or cable tail are potted in at the base. The standard version of the BARTEC miniature switches contains fine silver contacts. Other contact materials such as gold plated silver or solid gold are available for low currents and voltages. Switches with connector cables have been approved by PTB with EC model test certification. The switches can therefore be mounted at any time into devices and systems which offer mechanical protection - no further testing is required. The connector cable is cast into the back of the switch. The wires are colour-coded. The (standard) cable length is 3 m; other lengths are available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Limit switch - miniature limit switch - BARTEC
Bad Mergentheim, Germany
Miniature Limit switch
miniature limit switch
Miniature Limit switch miniature limit switch
BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world is encapsulated in a plastic enclosure. The leads or cable tail are potted in at the base. The standard version of the BARTEC miniature switches contains fine silver contacts. Other contact materials such as gold plated silver or solid gold are available for low currents and voltages. Switches with connector cables have been approved by PTB with EC model test certification. The switches can therefore be mounted at any time into devices and systems which offer mechanical protection - no further testing is required. The connector cable is cast into the back of the switch. The wires are colour-coded. The (standard) cable length is 3 m; other lengths are available on request.

BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world is encapsulated in a plastic enclosure. The leads or cable tail are potted in at the base. The standard version of the BARTEC miniature switches contains fine silver contacts. Other contact materials such as gold plated silver or solid gold are available for low currents and voltages.
Switches with connector cables have been approved by PTB with EC model test certification. The switches can therefore be mounted at any time into devices and systems which offer mechanical protection - no further testing is required. The connector cable is cast into the back of the switch. The wires are colour-coded. The (standard) cable length is 3 m; other lengths are available on request.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Rotary Limit Switches
Product Number miniature limit switch
Product Name Miniature Limit switch
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details