Tripp Lite by Eaton 4x4 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 4xF/4xF), TAA B119-4X4

Description
Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz. The 4x4 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit. Features Share multiple HDMI sources between multiple monitors Allows any input to be routed to any output; or the same input to be routed to multiple outputs Switch between inputs via pushbuttons, remote control, or RS-232 serial Monitors can be located up to 25 ft. from the switch Supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz HDCP and EDID compatible Mounting hardware included Plug-and-play; No software or drivers required Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz. The 4x4 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit. Features Share multiple HDMI sources between multiple monitors Allows any input to be routed to any output; or the same input to be routed to multiple outputs Switch between inputs via pushbuttons, remote control, or RS-232 serial Monitors can be located up to 25 ft. from the switch Supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz HDCP and EDID compatible Mounting hardware included Plug-and-play; No software or drivers required Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
4x4 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 4xF/4xF), TAA - B119-4X4 - Tripp Lite by Eaton
Chicago, IL, United States
4x4 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 4xF/4xF), TAA
B119-4X4
4x4 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 4xF/4xF), TAA B119-4X4
Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz. The 4x4 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit. Features Share multiple HDMI sources between multiple monitors Allows any input to be routed to any output; or the same input to be routed to multiple outputs Switch between inputs via pushbuttons, remote control, or RS-232 serial Monitors can be located up to 25 ft. from the switch Supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz HDCP and EDID compatible Mounting hardware included Plug-and-play; No software or drivers required Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz. The 4x4 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit.

Features

  • Share multiple HDMI sources between multiple monitors
  • Allows any input to be routed to any output; or the same input to be routed to multiple outputs
  • Switch between inputs via pushbuttons, remote control, or RS-232 serial
  • Monitors can be located up to 25 ft. from the switch
  • Supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz
  • HDCP and EDID compatible
  • Mounting hardware included
  • Plug-and-play; No software or drivers required
  • Compatible with all operating systems
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Switchers
Product Number B119-4X4
Product Name 4x4 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 4xF/4xF), TAA
Features Audio
Unlock Full Specs
to access all available technical data

Similar Products

4-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/4xF) with Remote Control - B119-004-UHD - Tripp Lite by Eaton
Specs
Features Audio
Type 115VAC; 230VAC
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
SDI/Video Routers - HDX80 - Thinklogical
Specs
Mounting Rack Mount
Inputs 80
Ouputs 80
View Details
Video & RF Switches/Matrix Switching Sys - TX Series - Cytec Corporation
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 128
View Details