Tripp Lite by Eaton 2x2 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 2xF/2xF), TAA B119-2X2

Description
Tripp Lite's B119-2X2 is a 2x2 HDMI Matrix Switch that routes high definition video from any two HDMI sources to any two HDMI displays. It supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz. The 2x2 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Share multiple HDMI sources between multiple monitors ( 2 Input, 2 Output ) Allows any input to be routed to any output; or the same input to be routed to multiple outputs Switch between inputs via pushbuttons, remote control, or RS-232 serial Monitors can be located up to 25 ft. from the switch Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz HDCP and EDID compatible Mounting hardware included Plug-and-play; No software or drivers required Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
Tripp Lite's B119-2X2 is a 2x2 HDMI Matrix Switch that routes high definition video from any two HDMI sources to any two HDMI displays. It supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz. The 2x2 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Share multiple HDMI sources between multiple monitors ( 2 Input, 2 Output ) Allows any input to be routed to any output; or the same input to be routed to multiple outputs Switch between inputs via pushbuttons, remote control, or RS-232 serial Monitors can be located up to 25 ft. from the switch Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz HDCP and EDID compatible Mounting hardware included Plug-and-play; No software or drivers required Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
2x2 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 2xF/2xF), TAA - B119-2X2 - Tripp Lite by Eaton
Chicago, IL, United States
2x2 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 2xF/2xF), TAA
B119-2X2
2x2 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 2xF/2xF), TAA B119-2X2
Tripp Lite's B119-2X2 is a 2x2 HDMI Matrix Switch that routes high definition video from any two HDMI sources to any two HDMI displays. It supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz. The 2x2 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Share multiple HDMI sources between multiple monitors ( 2 Input, 2 Output ) Allows any input to be routed to any output; or the same input to be routed to multiple outputs Switch between inputs via pushbuttons, remote control, or RS-232 serial Monitors can be located up to 25 ft. from the switch Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz HDCP and EDID compatible Mounting hardware included Plug-and-play; No software or drivers required Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite's B119-2X2 is a 2x2 HDMI Matrix Switch that routes high definition video from any two HDMI sources to any two HDMI displays. It supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz. The 2x2 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI source that connects to an HDMI display, and each source is accessible at all times by any display by selecting it with an IR remote, or using the RS232 port to switch the unit. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

  • Share multiple HDMI sources between multiple monitors ( 2 Input, 2 Output )
  • Allows any input to be routed to any output; or the same input to be routed to multiple outputs
  • Switch between inputs via pushbuttons, remote control, or RS-232 serial
  • Monitors can be located up to 25 ft. from the switch
  • Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz
  • HDCP and EDID compatible
  • Mounting hardware included
  • Plug-and-play; No software or drivers required
  • Compatible with all operating systems
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Switchers
Product Number B119-2X2
Product Name 2x2 HDMI Matrix Switch for Video and Audio, 1920x1200 at 60Hz / 1080p (HDMI 2xF/2xF), TAA
Features Audio
Unlock Full Specs
to access all available technical data

Similar Products

Video Routers - VX40 - Thinklogical
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 40
View Details
Video & RF Switches/Matrix Switching Sys - TX Series - Cytec Corporation
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 128
View Details