Electro Standards Laboratories Crossover Toggle Switch Model 7280

Description
The PathWay® Model 7280 HD15 and DB9 Crossover toggle network switch with remote contact control allows two pairs of compatible devices to exchange interconnections. The M7280 network switch can be manually controlled via the front panel toggle switch or remotely controlled via the rear panel screw terminal Remote port. The remote port screw terminal supports 14/16 AWG wiring. Each channel, A, B, C, D, contains one HD15 port and one DB9 port. Front panel LEDs display the current switch position: Normal or Crossover. In the Normal position, A connects to C and B connects to D. In the Crossover position, A connects to D, and B connects to C. When the toggle switch is in the Crossover position, remote control is disabled. Additionally, the Model 7280 network switch features side-plate mount holes. There is a separate power supply for the Model 7280. One end of the cord plugs directly into the rear panel connector labeled Power, the other end plugs into a 110 VAC, 60 Hz power outlet. Power to the unit is 12 VAC.
Datasheet
Description
The PathWay® Model 7280 HD15 and DB9 Crossover toggle network switch with remote contact control allows two pairs of compatible devices to exchange interconnections. The M7280 network switch can be manually controlled via the front panel toggle switch or remotely controlled via the rear panel screw terminal Remote port. The remote port screw terminal supports 14/16 AWG wiring. Each channel, A, B, C, D, contains one HD15 port and one DB9 port. Front panel LEDs display the current switch position: Normal or Crossover. In the Normal position, A connects to C and B connects to D. In the Crossover position, A connects to D, and B connects to C. When the toggle switch is in the Crossover position, remote control is disabled. Additionally, the Model 7280 network switch features side-plate mount holes. There is a separate power supply for the Model 7280. One end of the cord plugs directly into the rear panel connector labeled Power, the other end plugs into a 110 VAC, 60 Hz power outlet. Power to the unit is 12 VAC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crossover Toggle Switch - Model 7280 - Electro Standards Laboratories
Cranston, RI, USA
Crossover Toggle Switch
Model 7280
Crossover Toggle Switch Model 7280
The PathWay® Model 7280 HD15 and DB9 Crossover toggle network switch with remote contact control allows two pairs of compatible devices to exchange interconnections. The M7280 network switch can be manually controlled via the front panel toggle switch or remotely controlled via the rear panel screw terminal Remote port. The remote port screw terminal supports 14/16 AWG wiring. Each channel, A, B, C, D, contains one HD15 port and one DB9 port. Front panel LEDs display the current switch position: Normal or Crossover. In the Normal position, A connects to C and B connects to D. In the Crossover position, A connects to D, and B connects to C. When the toggle switch is in the Crossover position, remote control is disabled. Additionally, the Model 7280 network switch features side-plate mount holes. There is a separate power supply for the Model 7280. One end of the cord plugs directly into the rear panel connector labeled Power, the other end plugs into a 110 VAC, 60 Hz power outlet. Power to the unit is 12 VAC.

The PathWay® Model 7280 HD15 and DB9 Crossover toggle network switch with remote contact control allows two pairs of compatible devices to exchange interconnections. The M7280 network switch can be manually controlled via the front panel toggle switch or remotely controlled via the rear panel screw terminal Remote port. The remote port screw terminal supports 14/16 AWG wiring.

Each channel, A, B, C, D, contains one HD15 port and one DB9 port. Front panel LEDs display the current switch position: Normal or Crossover. In the Normal position, A connects to C and B connects to D. In the Crossover position, A connects to D, and B connects to C. When the toggle switch is in the Crossover position, remote control is disabled.

Additionally, the Model 7280 network switch features side-plate mount holes. There is a separate power supply for the Model 7280. One end of the cord plugs directly into the rear panel connector labeled Power, the other end plugs into a 110 VAC, 60 Hz power outlet. Power to the unit is 12 VAC.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Video Switchers
Product Number Model 7280
Product Name Crossover Toggle Switch
Mounting Desktop or Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

4-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/4xF) with Remote Control - B119-004-UHD - Tripp Lite by Eaton
Specs
Features Audio
Type 115VAC; 230VAC
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
8-Channel RJ45 Cat5e Data Pass / Off-Line Video Conference Room Keylock Switch - 5505 - Electro Standards Laboratories
Specs
Mounting Rack Mount
Inputs 8
Ouputs 8
View Details