Tripp Lite by Eaton 3-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (F/3xF) B119-003-UHD

Description
Features Connect 3 HDMI Source Devices to an HDMI Display and Switch Between ThemThis 4K HDMI switch allows you to connect three HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, cable/satellite DVR and video game system to one HDMI port on a monitor, projector or TV. Or you can connect three computers or media centers to an HDMI display for exhibiting digital signage or giving presentations.Hassle-Free Setup of 3 High-Definition Computers, Blu-Ray Players or Other SourcesThe B119-003-UHD is ideal for home entertainment systems, schools, point-of-sale displays, trade shows and anywhere else digital video is displayed. Connect up to three source devices to the HDMI input ports using HDMI cabling (sold separately), and plug the included external power supply into an AC power source. Another HDMI cable connects the HDMI output port to a monitor, projector or television. A red LED indicates the unit is receiving power, and blue LEDs indicate an HDMI signal is being received.Easy Switching of Audio/Video Source DevicesYou can switch from one source device to another in one of three ways: the Select button on the unit, the included remote control, or RS-232 serial control. An RS-232 serial port connects a computer via DB9 cable (sold separately).Meets the Latest Audio/Video Standards, Including HDCP 2.2The plug-and-play 3-port HDMI switch with remote control comes in a durable metal housing and requires no software or drivers. It meets current 3D, EDID, HDCP 2.2 and HDMI 2.0 standards to ensure you can use the switch with the most up-to-date Blu-ray players and other components. It supports Ultra High Definition (UHD) video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz and 36-bit True Color (12 bits per channel), as well as 7.1-channel surround sound, DTS-HD, Dolby TrueHD, DSD (Direct Stream Digital) and HD (HBR) audio.One-Year Warranty and Environmentally Responsible DesignThe B119-003-UHD comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Switch between 3 HDMI source devices, such as a computer or Blu-ray player, connected to one 4K HDMI-enabled monitor, TV or projector Use in schools, retail locations, point-of-sale displays, trade show booths, conference rooms and other places that manage digital signage from 3 separate HDMI sources Package Includes B119-003-UHD 3-Port HDMI Switch with Remote Control External power supply (Input: 100–240V, 50/60 Hz, 0.2A; Output: 5V 1A) (4) International plug adapters (North America, Europe, U.K., Australia) Mounting hardware Owner’s manual
Description
Features Connect 3 HDMI Source Devices to an HDMI Display and Switch Between ThemThis 4K HDMI switch allows you to connect three HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, cable/satellite DVR and video game system to one HDMI port on a monitor, projector or TV. Or you can connect three computers or media centers to an HDMI display for exhibiting digital signage or giving presentations.Hassle-Free Setup of 3 High-Definition Computers, Blu-Ray Players or Other SourcesThe B119-003-UHD is ideal for home entertainment systems, schools, point-of-sale displays, trade shows and anywhere else digital video is displayed. Connect up to three source devices to the HDMI input ports using HDMI cabling (sold separately), and plug the included external power supply into an AC power source. Another HDMI cable connects the HDMI output port to a monitor, projector or television. A red LED indicates the unit is receiving power, and blue LEDs indicate an HDMI signal is being received.Easy Switching of Audio/Video Source DevicesYou can switch from one source device to another in one of three ways: the Select button on the unit, the included remote control, or RS-232 serial control. An RS-232 serial port connects a computer via DB9 cable (sold separately).Meets the Latest Audio/Video Standards, Including HDCP 2.2The plug-and-play 3-port HDMI switch with remote control comes in a durable metal housing and requires no software or drivers. It meets current 3D, EDID, HDCP 2.2 and HDMI 2.0 standards to ensure you can use the switch with the most up-to-date Blu-ray players and other components. It supports Ultra High Definition (UHD) video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz and 36-bit True Color (12 bits per channel), as well as 7.1-channel surround sound, DTS-HD, Dolby TrueHD, DSD (Direct Stream Digital) and HD (HBR) audio.One-Year Warranty and Environmentally Responsible DesignThe B119-003-UHD comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Switch between 3 HDMI source devices, such as a computer or Blu-ray player, connected to one 4K HDMI-enabled monitor, TV or projector Use in schools, retail locations, point-of-sale displays, trade show booths, conference rooms and other places that manage digital signage from 3 separate HDMI sources Package Includes B119-003-UHD 3-Port HDMI Switch with Remote Control External power supply (Input: 100–240V, 50/60 Hz, 0.2A; Output: 5V 1A) (4) International plug adapters (North America, Europe, U.K., Australia) Mounting hardware Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
3-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (F/3xF) - B119-003-UHD - Tripp Lite by Eaton
Chicago, IL, United States
3-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (F/3xF)
B119-003-UHD
3-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (F/3xF) B119-003-UHD
Features Connect 3 HDMI Source Devices to an HDMI Display and Switch Between ThemThis 4K HDMI switch allows you to connect three HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, cable/satellite DVR and video game system to one HDMI port on a monitor, projector or TV. Or you can connect three computers or media centers to an HDMI display for exhibiting digital signage or giving presentations.Hassle-Free Setup of 3 High-Definition Computers, Blu-Ray Players or Other SourcesThe B119-003-UHD is ideal for home entertainment systems, schools, point-of-sale displays, trade shows and anywhere else digital video is displayed. Connect up to three source devices to the HDMI input ports using HDMI cabling (sold separately), and plug the included external power supply into an AC power source. Another HDMI cable connects the HDMI output port to a monitor, projector or television. A red LED indicates the unit is receiving power, and blue LEDs indicate an HDMI signal is being received.Easy Switching of Audio/Video Source DevicesYou can switch from one source device to another in one of three ways: the Select button on the unit, the included remote control, or RS-232 serial control. An RS-232 serial port connects a computer via DB9 cable (sold separately).Meets the Latest Audio/Video Standards, Including HDCP 2.2The plug-and-play 3-port HDMI switch with remote control comes in a durable metal housing and requires no software or drivers. It meets current 3D, EDID, HDCP 2.2 and HDMI 2.0 standards to ensure you can use the switch with the most up-to-date Blu-ray players and other components. It supports Ultra High Definition (UHD) video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz and 36-bit True Color (12 bits per channel), as well as 7.1-channel surround sound, DTS-HD, Dolby TrueHD, DSD (Direct Stream Digital) and HD (HBR) audio.One-Year Warranty and Environmentally Responsible DesignThe B119-003-UHD comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Switch between 3 HDMI source devices, such as a computer or Blu-ray player, connected to one 4K HDMI-enabled monitor, TV or projector Use in schools, retail locations, point-of-sale displays, trade show booths, conference rooms and other places that manage digital signage from 3 separate HDMI sources Package Includes B119-003-UHD 3-Port HDMI Switch with Remote Control External power supply (Input: 100–240V, 50/60 Hz, 0.2A; Output: 5V 1A) (4) International plug adapters (North America, Europe, U.K., Australia) Mounting hardware Owner’s manual

Features

Connect 3 HDMI Source Devices to an HDMI Display and Switch Between ThemThis 4K HDMI switch allows you to connect three HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, cable/satellite DVR and video game system to one HDMI port on a monitor, projector or TV. Or you can connect three computers or media centers to an HDMI display for exhibiting digital signage or giving presentations.Hassle-Free Setup of 3 High-Definition Computers, Blu-Ray Players or Other SourcesThe B119-003-UHD is ideal for home entertainment systems, schools, point-of-sale displays, trade shows and anywhere else digital video is displayed. Connect up to three source devices to the HDMI input ports using HDMI cabling (sold separately), and plug the included external power supply into an AC power source. Another HDMI cable connects the HDMI output port to a monitor, projector or television. A red LED indicates the unit is receiving power, and blue LEDs indicate an HDMI signal is being received.Easy Switching of Audio/Video Source DevicesYou can switch from one source device to another in one of three ways: the Select button on the unit, the included remote control, or RS-232 serial control. An RS-232 serial port connects a computer via DB9 cable (sold separately).Meets the Latest Audio/Video Standards, Including HDCP 2.2The plug-and-play 3-port HDMI switch with remote control comes in a durable metal housing and requires no software or drivers. It meets current 3D, EDID, HDCP 2.2 and HDMI 2.0 standards to ensure you can use the switch with the most up-to-date Blu-ray players and other components. It supports Ultra High Definition (UHD) video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz and 36-bit True Color (12 bits per channel), as well as 7.1-channel surround sound, DTS-HD, Dolby TrueHD, DSD (Direct Stream Digital) and HD (HBR) audio.One-Year Warranty and Environmentally Responsible DesignThe B119-003-UHD comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Typical Applications

  • Switch between 3 HDMI source devices, such as a computer or Blu-ray player, connected to one 4K HDMI-enabled monitor, TV or projector
  • Use in schools, retail locations, point-of-sale displays, trade show booths, conference rooms and other places that manage digital signage from 3 separate HDMI sources

Package Includes

  • B119-003-UHD 3-Port HDMI Switch with Remote Control
  • External power supply (Input: 100–240V, 50/60 Hz, 0.2A; Output: 5V 1A)
  • (4) International plug adapters (North America, Europe, U.K., Australia)
  • Mounting hardware
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Switchers
Product Number B119-003-UHD
Product Name 3-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (F/3xF)
Type 115VAC; 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

2-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/2xF) with Remote Control - B119-002-UHD - Tripp Lite by Eaton
Specs
Features Audio
Type 115VAC; 230VAC
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Crossover Toggle Switch - Model 7280 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Mounting Desktop or Stand-alone
Inputs 2
Ouputs 2
View Details