Thinklogical Video Routers VX40

Description
Routing Video and Peripheral Signals The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 5 x 5 up to 80 x 80. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 40 x 40. This allows for flexible deployment configurations for a variety of small to medium sized computing environments. Fiber Optic Non-Blocking Matrix Switch Configurations include; up to 80 x 80 directional switching or – up to 40 x 40 duplex ports for bi-directional, non-blocking switching and routing Compatible with Velocity KVM and Video Extenders from Thinklogical Each Video Connection Supports 6.25 Gbps Features: Redundant Controller Card (optional) 80 Directional Fiber Matrix Switch Configurations include; up to 80 x 80 directional switching – or – p to 40 x 40 duplex ports for bi-directional switching Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms) Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards, Hot Swappable Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical
Description
Routing Video and Peripheral Signals The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 5 x 5 up to 80 x 80. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 40 x 40. This allows for flexible deployment configurations for a variety of small to medium sized computing environments. Fiber Optic Non-Blocking Matrix Switch Configurations include; up to 80 x 80 directional switching or – up to 40 x 40 duplex ports for bi-directional, non-blocking switching and routing Compatible with Velocity KVM and Video Extenders from Thinklogical Each Video Connection Supports 6.25 Gbps Features: Redundant Controller Card (optional) 80 Directional Fiber Matrix Switch Configurations include; up to 80 x 80 directional switching – or – p to 40 x 40 duplex ports for bi-directional switching Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms) Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards, Hot Swappable Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical

Suppliers

Company
Product
Description
Supplier Links
Video Routers - VX40 - Thinklogical
Milford, CT, USA
Video Routers
VX40
Video Routers VX40
Routing Video and Peripheral Signals The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 5 x 5 up to 80 x 80. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 40 x 40. This allows for flexible deployment configurations for a variety of small to medium sized computing environments. Fiber Optic Non-Blocking Matrix Switch Configurations include; up to 80 x 80 directional switching or – up to 40 x 40 duplex ports for bi-directional, non-blocking switching and routing Compatible with Velocity KVM and Video Extenders from Thinklogical Each Video Connection Supports 6.25 Gbps Features: Redundant Controller Card (optional) 80 Directional Fiber Matrix Switch Configurations include; up to 80 x 80 directional switching – or – p to 40 x 40 duplex ports for bi-directional switching Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms) Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards, Hot Swappable Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical

Routing Video and Peripheral Signals

The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 5 x 5 up to 80 x 80. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 40 x 40. This allows for flexible deployment configurations for a variety of small to medium sized computing environments.

  • Fiber Optic Non-Blocking Matrix Switch
  • Configurations include; up to 80 x 80 directional switching or – up to 40 x 40 duplex ports for bi-directional, non-blocking switching and routing
  • Compatible with Velocity KVM and Video Extenders from Thinklogical
  • Each Video Connection Supports 6.25 Gbps

Features:

  • Redundant Controller Card (optional) 80 Directional Fiber Matrix Switch
  • Configurations include; up to 80 x 80 directional switching – or – p to 40 x 40 duplex ports for bi-directional switching
  • Control/Administration X4 Configurator GUI Included
  • Multicasting and Macros Supported SNMP Control Protocol
  • Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms)
  • Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards,
  • Hot Swappable Each Connection is 6.25 Gbps
  • Redundant, Current Sharing Power Supply Modules,
  • Hot Swappable Single-mode and Multi-mode Capability
  • Compatible with Velocity KVM and Video Extenders from Thinklogical
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Video Switchers
Product Number VX40
Product Name Video Routers
Features Computer Interface
Mounting Rack Mount
Inputs 40
Ouputs 40
Unlock Full Specs
to access all available technical data

Similar Products

4-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/4xF) with Remote Control - B119-004-UHD - Tripp Lite by Eaton
Specs
Features Audio
Type 115VAC; 230VAC
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Video & RF Switches/Matrix Switching Sys - TX Series - Cytec Corporation
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 128
View Details