Tripp Lite by Eaton 2-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/2xF) with Remote Control B119-002-UHD

Description
The B119-002-UHD 2-Port HDMI Switch allows you to connect two HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player and video game system or a computer and cable/satellite DVR to one HDMI port on a monitor, projector or TV. Or you can connect two computers or media centers to a display for exhibiting digital signage or giving presentations. Connect your devices to the HDMI ports, and plug the included external power supply into an AC power source. A red LED indicates the unit is receiving power, and green LEDs indicate connected HDMI inputs. Switch between source devices using the unit’s Select button or the included remote control. When the currently used device is powered off, the unit automatically switches to the next powered-on device. The B119-002-UHD ensures top-quality performance with Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDCP v2.2 and EDID. Plug-and-play functionality requires no software or drivers to download and install. Features Connects 2 HDMI Devices to a Single HDMI Display Ideal for home entertainment systems, digital signs and video presentations Switch between source devices via button on unit or included remote control Automatically switches to next available device when currently used device is powered off Red LED indicates unit is receiving power from AC outlet Green LEDs indicate connected HDMI inputs Top-of-the-Line Audio and Video Supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz Supports 48-bit True Color (16 bits per channel) Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio Compatible with 3D, HDCP v2.2 and EDID Sets Up in Seconds Plug and play right from the box with no software or drivers needed
Description
The B119-002-UHD 2-Port HDMI Switch allows you to connect two HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player and video game system or a computer and cable/satellite DVR to one HDMI port on a monitor, projector or TV. Or you can connect two computers or media centers to a display for exhibiting digital signage or giving presentations. Connect your devices to the HDMI ports, and plug the included external power supply into an AC power source. A red LED indicates the unit is receiving power, and green LEDs indicate connected HDMI inputs. Switch between source devices using the unit’s Select button or the included remote control. When the currently used device is powered off, the unit automatically switches to the next powered-on device. The B119-002-UHD ensures top-quality performance with Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDCP v2.2 and EDID. Plug-and-play functionality requires no software or drivers to download and install. Features Connects 2 HDMI Devices to a Single HDMI Display Ideal for home entertainment systems, digital signs and video presentations Switch between source devices via button on unit or included remote control Automatically switches to next available device when currently used device is powered off Red LED indicates unit is receiving power from AC outlet Green LEDs indicate connected HDMI inputs Top-of-the-Line Audio and Video Supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz Supports 48-bit True Color (16 bits per channel) Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio Compatible with 3D, HDCP v2.2 and EDID Sets Up in Seconds Plug and play right from the box with no software or drivers needed

Suppliers

Company
Product
Description
Supplier Links
2-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/2xF) with Remote Control - B119-002-UHD - Tripp Lite by Eaton
Chicago, IL, United States
2-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/2xF) with Remote Control
B119-002-UHD
2-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/2xF) with Remote Control B119-002-UHD
The B119-002-UHD 2-Port HDMI Switch allows you to connect two HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player and video game system or a computer and cable/satellite DVR to one HDMI port on a monitor, projector or TV. Or you can connect two computers or media centers to a display for exhibiting digital signage or giving presentations. Connect your devices to the HDMI ports, and plug the included external power supply into an AC power source. A red LED indicates the unit is receiving power, and green LEDs indicate connected HDMI inputs. Switch between source devices using the unit’s Select button or the included remote control. When the currently used device is powered off, the unit automatically switches to the next powered-on device. The B119-002-UHD ensures top-quality performance with Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDCP v2.2 and EDID. Plug-and-play functionality requires no software or drivers to download and install. Features Connects 2 HDMI Devices to a Single HDMI Display Ideal for home entertainment systems, digital signs and video presentations Switch between source devices via button on unit or included remote control Automatically switches to next available device when currently used device is powered off Red LED indicates unit is receiving power from AC outlet Green LEDs indicate connected HDMI inputs Top-of-the-Line Audio and Video Supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz Supports 48-bit True Color (16 bits per channel) Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio Compatible with 3D, HDCP v2.2 and EDID Sets Up in Seconds Plug and play right from the box with no software or drivers needed

The B119-002-UHD 2-Port HDMI Switch allows you to connect two HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player and video game system or a computer and cable/satellite DVR to one HDMI port on a monitor, projector or TV. Or you can connect two computers or media centers to a display for exhibiting digital signage or giving presentations.
Connect your devices to the HDMI ports, and plug the included external power supply into an AC power source. A red LED indicates the unit is receiving power, and green LEDs indicate connected HDMI inputs. Switch between source devices using the unit’s Select button or the included remote control. When the currently used device is powered off, the unit automatically switches to the next powered-on device.
The B119-002-UHD ensures top-quality performance with Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDCP v2.2 and EDID. Plug-and-play functionality requires no software or drivers to download and install.

Features

Connects 2 HDMI Devices to a Single HDMI Display

  • Ideal for home entertainment systems, digital signs and video presentations
  • Switch between source devices via button on unit or included remote control
  • Automatically switches to next available device when currently used device is powered off
  • Red LED indicates unit is receiving power from AC outlet
  • Green LEDs indicate connected HDMI inputs

Top-of-the-Line Audio and Video

  • Supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • Supports 48-bit True Color (16 bits per channel)
  • Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio
  • Compatible with 3D, HDCP v2.2 and EDID

Sets Up in Seconds

  • Plug and play right from the box with no software or drivers needed
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Switchers
Product Number B119-002-UHD
Product Name 2-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/2xF) with Remote Control
Features Audio
Unlock Full Specs
to access all available technical data

Similar Products

2x1 4K HDMI Switch - VSW-HDMI2X1-4K - Black Box
Specs
Range Desktop-type power supply Input: 100-240 VAC, 50-60 Hz, 45 VA Input Connector: IEC320 C14 Output: 9 VDC, 1.5 Amp over a 2.5-mm barrel plug
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
5-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (HDMI F/5xF), 3D, HDMI 2.0, HDCP 2.2, EDID - B119-005-UHD - Tripp Lite by Eaton
Specs
Type 115VAC; 230VAC
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Video Routers - VX40 - Thinklogical
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 40
View Details