Eagle Eye Power Solutions, LLC MPC Modular Inverter System

Description
48V DC, 1.5KVA-12KVA(1P) or 18KVA(3P) The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly plug & play installation, self-standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC power sources or as fully integrated AC power system with built-in in and out protections. Thanks to TSI specifics it provides outstanding power conditioning and high-end availability. Benefits Permanent AC to AC double conversion Great disturbance rejection rate Redundant AC & DC input sources Source changeover not visible by the load Highly efficient energy conversion Preserve battery life expectancy Compact footprint Operates until 65°C (de-rating may apply) Can be provided with 120 VAC, 120/240 VAC and 120/208 VAC system configurations
Datasheet
Description
48V DC, 1.5KVA-12KVA(1P) or 18KVA(3P) The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly plug & play installation, self-standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC power sources or as fully integrated AC power system with built-in in and out protections. Thanks to TSI specifics it provides outstanding power conditioning and high-end availability. Benefits Permanent AC to AC double conversion Great disturbance rejection rate Redundant AC & DC input sources Source changeover not visible by the load Highly efficient energy conversion Preserve battery life expectancy Compact footprint Operates until 65°C (de-rating may apply) Can be provided with 120 VAC, 120/240 VAC and 120/208 VAC system configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPC Modular Inverter System -  - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
MPC Modular Inverter System
MPC Modular Inverter System
48V DC, 1.5KVA-12KVA(1P) or 18KVA(3P) The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly plug & play installation, self-standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC power sources or as fully integrated AC power system with built-in in and out protections. Thanks to TSI specifics it provides outstanding power conditioning and high-end availability. Benefits Permanent AC to AC double conversion Great disturbance rejection rate Redundant AC & DC input sources Source changeover not visible by the load Highly efficient energy conversion Preserve battery life expectancy Compact footprint Operates until 65°C (de-rating may apply) Can be provided with 120 VAC, 120/240 VAC and 120/208 VAC system configurations

48V DC, 1.5KVA-12KVA(1P) or 18KVA(3P)

The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly plug & play installation, self-standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC power sources or as fully integrated AC power system with built-in in and out protections. Thanks to TSI specifics it provides outstanding power conditioning and high-end availability.

Benefits

  • Permanent AC to AC double conversion
  • Great disturbance rejection rate
  • Redundant AC & DC input sources
  • Source changeover not visible by the load
  • Highly efficient energy conversion
  • Preserve battery life expectancy
  • Compact footprint
  • Operates until 65°C (de-rating may apply)
  • Can be provided with 120 VAC, 120/240 VAC and 120/208 VAC system configurations
Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Power Supplies
Product Name MPC Modular Inverter System
Type DC/AC Inverter
Form Factor Rack Mount
Applications Telecom, Datacom, Mass Transit, Oil & Gas, Utilities
Features Pure Sine Output
Operating Temperature -20 to 65 C (-4 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details