Altech Corp. 480W Single Output Power Supplies PSP-48024

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSP-48024 is a 480W single-output DIN rail mountable power supply with a 24V DC output at 20A, designed for industrial control applications. It features built-in active PFC, 89% efficiency, and protections against short circuit, overload, overvoltage, and overtemperature. The unit operates from 180-264 VAC input, has an input frequency range of 47-63 Hz, and cools by free air convection. It complies with UL 508, EN61000-6-2, and EN55022 Class B standards, and measures 227x125.2x100 mm. The product includes a 3-year warranty and has an MTBF of 180.9K hours at 25°C.

Datasheet Summary
Powered by GS/AI

The PSP-48024 is a 480W single-output DIN rail mountable power supply with a 24V DC output at 20A, designed for industrial control applications. It features built-in active PFC, 89% efficiency, and protections against short circuit, overload, overvoltage, and overtemperature. The unit operates from 180-264 VAC input, has an input frequency range of 47-63 Hz, and cools by free air convection. It complies with UL 508, EN61000-6-2, and EN55022 Class B standards, and measures 227x125.2x100 mm. The product includes a 3-year warranty and has an MTBF of 180.9K hours at 25°C.

Suppliers

Company
Product
Description
Supplier Links
480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Flemington, NJ, USA
480W Single Output Power Supplies
PSP-48024
480W Single Output Power Supplies PSP-48024
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
  • Military Standard: MIL-HDBK-217F
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Power Supplies
Product Number PSP-48024
Product Name 480W Single Output Power Supplies
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7524 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 3.2 amps
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supplies - PSA-6024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details