ELMA Electronic Inc. Type 39C, 1U, MicroTCA, COMSlim Chassis

Description
High quality 19” rackmount chassis platform compliant to the Micro TCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment. Features Cost optimized 19” rack mount chassis platform Low Profile 1U, 2U and 3U configurations available Holds 6 - 12 AMCs Mid or Full sized modules accepted Star and dual star backplane topology options PSU and Cooling actively managed on Backplane Designed to accept feature specific MCH (will accept std. MCH) Push/Pull cooling configuration (fixed) High reliability power supply (fixed) AC or DC input power options
Description
High quality 19” rackmount chassis platform compliant to the Micro TCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment. Features Cost optimized 19” rack mount chassis platform Low Profile 1U, 2U and 3U configurations available Holds 6 - 12 AMCs Mid or Full sized modules accepted Star and dual star backplane topology options PSU and Cooling actively managed on Backplane Designed to accept feature specific MCH (will accept std. MCH) Push/Pull cooling configuration (fixed) High reliability power supply (fixed) AC or DC input power options

Suppliers

Company
Product
Description
Supplier Links
Type 39C, 1U, MicroTCA, COMSlim Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
Type 39C, 1U, MicroTCA, COMSlim Chassis
Type 39C, 1U, MicroTCA, COMSlim Chassis
High quality 19” rackmount chassis platform compliant to the Micro TCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment. Features Cost optimized 19” rack mount chassis platform Low Profile 1U, 2U and 3U configurations available Holds 6 - 12 AMCs Mid or Full sized modules accepted Star and dual star backplane topology options PSU and Cooling actively managed on Backplane Designed to accept feature specific MCH (will accept std. MCH) Push/Pull cooling configuration (fixed) High reliability power supply (fixed) AC or DC input power options

High quality 19” rackmount chassis platform compliant to the Micro TCA.0 Rev 1.0 specification consisting of; black powder coated sheet steel enclosure, high performance PICMG system backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Features

  • Cost optimized 19” rack mount chassis platform
  • Low Profile 1U, 2U and 3U configurations available
  • Holds 6 - 12 AMCs
  • Mid or Full sized modules accepted
  • Star and dual star backplane topology options
  • PSU and Cooling actively managed on Backplane
  • Designed to accept feature specific MCH (will accept std. MCH)
  • Push/Pull cooling configuration (fixed)
  • High reliability power supply (fixed)
  • AC or DC input power options
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Type 39C, 1U, MicroTCA, COMSlim Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support - ARC-646 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
View Details