Aaeon Systems Inc. 4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support ARC-646

Description
Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM Or Removable Hard Disk Drive Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel
Description
Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM Or Removable Hard Disk Drive Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel

Suppliers

Company
Product
Description
Supplier Links
4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support - ARC-646 - Aaeon Systems Inc.
Brea, CA, USA
4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support
ARC-646
4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support ARC-646
Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM Or Removable Hard Disk Drive Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel

Applications

  • Factory Automation
  • Industrial Automation
  • Network Security
  • DVR/Surveillance
  • Storage/SAN/NAS
  • Gaming
  • Transportation/ITS

Features

  • 4U 19" Rackmount Chassis
  • 16-Slot ISA/PICMG Bus Passive Backplane
  • 2+1 Redundant Or PS2 Power Supply
  • One 5.25" CD-ROM Or Removable Hard Disk Drive
  • Lockable Front Doors For Added Protection
  • USB Port x 2 And Keyboard Connector x 1 On Front Panel
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-646
Product Name 4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support - ARC-625 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 3.5 inch (88.9 mm)
View Details