ELMA Electronic Inc. TR D2x/msd-RCx - Intel® Atom™, Rugged Conduction-Cooled

Description
TR D2x/msd-RCx is a rugged conduction-cooled 3U VPX board based on the Intel® Atom™ processor E3800 product family. TR D2x/msd-RCx is offered with two processor options: single-core for lowest power consumption and quad-core for enhanced performance. Irrespective of processor the product offers favorable Size, Weight and Power (SWAP) metrics and is designed for deployment in a variety of applications within the aerospace, security, transportation, defense and other critical embedded markets. A number of optional software packages are offered including Fast Boot, Built-in Test (BIT) and a board level security package to prevent access to sensitive data. System management is compatible with the draft VITA 46.11 standard for uniform management functionality within VPX equipment. Features 3U VPX-REDI (VITA 48.0) RCx-Series processor board: Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) RCS-Series supports VPX-REDI Type 1 Two Level Maintenance in 3U VPX-REDI 0.85-inch slot RCT-Series supports VPX-REDI Type 2 in 3U VPX-REDI 0.8-inch slot I/O interfaces compatible with several OpenVPX profiles Rear plug compatible with the popular TR A40/x0x-RCx or TR 90x/x1x-RCx families Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 The 1-core board variant consumes less than 10W 4 Gbytes DDR3L DRAM with ECC Optional Fast Boot solution using the Intel® Firmware Support Package (Intel® FSP) Configurable PCI Express® (PCIe) VITA 46.4 data plane fabric interface: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports (Gen 1 and Gen 2) Compatible with OpenVPX module profiles Supports one Non-Transparent Bridge (NTB) port Compatible with the FR 331/x06-RCx Fabric Switch Configurable VITA 46.6 control plane fabric interface: 2 x SerDes (1000BASE-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Option for 10/100/1000 Ethernet port 2 x SATA300 mass storage interface plus support for optional on-board SATA Flash Drive Module Up to 2 x serial ports Up to 3 x USB 2.0 ports plus option for USB 3.0 port Watchdog and long duration timers Tier 1 Chassis Manager and IPMC functionality as per draft VITA 46.11 specification XMC module interface (x4 PCI Express Gen 2) with rear I/O Optional support for: Graphics (DVI-D, VGA) and stereo audio High Speed CANbus controller interface Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Software tools for the PCIe fabric interface Non-rugged air-cooled versions (N-Series): Rear plug compatible with the rugged versions Support for Linux®, Windows® and VxWorks®
Description
TR D2x/msd-RCx is a rugged conduction-cooled 3U VPX board based on the Intel® Atom™ processor E3800 product family. TR D2x/msd-RCx is offered with two processor options: single-core for lowest power consumption and quad-core for enhanced performance. Irrespective of processor the product offers favorable Size, Weight and Power (SWAP) metrics and is designed for deployment in a variety of applications within the aerospace, security, transportation, defense and other critical embedded markets. A number of optional software packages are offered including Fast Boot, Built-in Test (BIT) and a board level security package to prevent access to sensitive data. System management is compatible with the draft VITA 46.11 standard for uniform management functionality within VPX equipment. Features 3U VPX-REDI (VITA 48.0) RCx-Series processor board: Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) RCS-Series supports VPX-REDI Type 1 Two Level Maintenance in 3U VPX-REDI 0.85-inch slot RCT-Series supports VPX-REDI Type 2 in 3U VPX-REDI 0.8-inch slot I/O interfaces compatible with several OpenVPX profiles Rear plug compatible with the popular TR A40/x0x-RCx or TR 90x/x1x-RCx families Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 The 1-core board variant consumes less than 10W 4 Gbytes DDR3L DRAM with ECC Optional Fast Boot solution using the Intel® Firmware Support Package (Intel® FSP) Configurable PCI Express® (PCIe) VITA 46.4 data plane fabric interface: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports (Gen 1 and Gen 2) Compatible with OpenVPX module profiles Supports one Non-Transparent Bridge (NTB) port Compatible with the FR 331/x06-RCx Fabric Switch Configurable VITA 46.6 control plane fabric interface: 2 x SerDes (1000BASE-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Option for 10/100/1000 Ethernet port 2 x SATA300 mass storage interface plus support for optional on-board SATA Flash Drive Module Up to 2 x serial ports Up to 3 x USB 2.0 ports plus option for USB 3.0 port Watchdog and long duration timers Tier 1 Chassis Manager and IPMC functionality as per draft VITA 46.11 specification XMC module interface (x4 PCI Express Gen 2) with rear I/O Optional support for: Graphics (DVI-D, VGA) and stereo audio High Speed CANbus controller interface Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Software tools for the PCIe fabric interface Non-rugged air-cooled versions (N-Series): Rear plug compatible with the rugged versions Support for Linux®, Windows® and VxWorks®

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
TR D2x/msd-RCx - Intel® Atom™, Rugged Conduction-Cooled
TR D2x/msd-RCx - Intel® Atom™, Rugged Conduction-Cooled
TR D2x/msd-RCx is a rugged conduction-cooled 3U VPX board based on the Intel® Atom™ processor E3800 product family. TR D2x/msd-RCx is offered with two processor options: single-core for lowest power consumption and quad-core for enhanced performance. Irrespective of processor the product offers favorable Size, Weight and Power (SWAP) metrics and is designed for deployment in a variety of applications within the aerospace, security, transportation, defense and other critical embedded markets. A number of optional software packages are offered including Fast Boot, Built-in Test (BIT) and a board level security package to prevent access to sensitive data. System management is compatible with the draft VITA 46.11 standard for uniform management functionality within VPX equipment. Features 3U VPX-REDI (VITA 48.0) RCx-Series processor board: Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) RCS-Series supports VPX-REDI Type 1 Two Level Maintenance in 3U VPX-REDI 0.85-inch slot RCT-Series supports VPX-REDI Type 2 in 3U VPX-REDI 0.8-inch slot I/O interfaces compatible with several OpenVPX profiles Rear plug compatible with the popular TR A40/x0x-RCx or TR 90x/x1x-RCx families Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 The 1-core board variant consumes less than 10W 4 Gbytes DDR3L DRAM with ECC Optional Fast Boot solution using the Intel® Firmware Support Package (Intel® FSP) Configurable PCI Express® (PCIe) VITA 46.4 data plane fabric interface: 8 x1 PCIe ports, 2 x4 PCIe ports, 1 x4 + 4 x1 PCIe ports (Gen 1 and Gen 2) Compatible with OpenVPX module profiles Supports one Non-Transparent Bridge (NTB) port Compatible with the FR 331/x06-RCx Fabric Switch Configurable VITA 46.6 control plane fabric interface: 2 x SerDes (1000BASE-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Option for 10/100/1000 Ethernet port 2 x SATA300 mass storage interface plus support for optional on-board SATA Flash Drive Module Up to 2 x serial ports Up to 3 x USB 2.0 ports plus option for USB 3.0 port Watchdog and long duration timers Tier 1 Chassis Manager and IPMC functionality as per draft VITA 46.11 specification XMC module interface (x4 PCI Express Gen 2) with rear I/O Optional support for: Graphics (DVI-D, VGA) and stereo audio High Speed CANbus controller interface Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Software tools for the PCIe fabric interface Non-rugged air-cooled versions (N-Series): Rear plug compatible with the rugged versions Support for Linux®, Windows® and VxWorks®

TR D2x/msd-RCx is a rugged conduction-cooled 3U VPX board based on the Intel® Atom™ processor E3800 product family. TR D2x/msd-RCx is offered with two processor options: single-core for lowest power consumption and quad-core for enhanced performance. Irrespective of processor the product offers favorable Size, Weight and Power (SWAP) metrics and is designed for deployment in a variety of applications within the aerospace, security, transportation, defense and other critical embedded markets. A number of optional software packages are offered including Fast Boot, Built-in Test (BIT) and a board level security package to prevent access to sensitive data. System management is compatible with the draft VITA 46.11 standard for uniform management functionality within VPX equipment.

Features

  • 3U VPX-REDI (VITA 48.0) RCx-Series processor board:
    • Conduction-cooled to VITA 48.2, conformally coated
    • -40°C to +85°C operating temperature (at card edge)
    • RCS-Series supports VPX-REDI Type 1 Two Level Maintenance in 3U VPX-REDI 0.85-inch slot
    • RCT-Series supports VPX-REDI Type 2 in 3U VPX-REDI 0.8-inch slot
  • I/O interfaces compatible with several OpenVPX profiles
  • Rear plug compatible with the popular TR A40/x0x-RCx or TR 90x/x1x-RCx families
  • Intel® Atom™ processor E3800 product family:
    • 4-core 1.91 GHz (10W) Intel Atom processor E3845
    • 1-core 1.46 GHz (5W) Intel Atom processor E3815
  • The 1-core board variant consumes less than 10W
  • 4 Gbytes DDR3L DRAM with ECC
  • Optional Fast Boot solution using the Intel® Firmware Support Package (Intel® FSP)
  • Configurable PCI Express® (PCIe) VITA 46.4 data plane fabric interface:
    • 8 x1 PCIe ports, 2 x4 PCIe ports,
      1 x4 + 4 x1 PCIe ports (Gen 1 and Gen 2)
    • Compatible with OpenVPX module profiles
    • Supports one Non-Transparent Bridge (NTB) port
  • Compatible with the FR 331/x06-RCx Fabric Switch
  • Configurable VITA 46.6 control plane fabric interface:
    • 2 x SerDes (1000BASE-BX) ports or
      1 x SerDes plus 1 x Gigabit Ethernet ports or
      2 x Gigabit Ethernet ports
  • Option for 10/100/1000 Ethernet port
  • 2 x SATA300 mass storage interface plus support for optional on-board SATA Flash Drive Module
  • Up to 2 x serial ports
  • Up to 3 x USB 2.0 ports plus option for USB 3.0 port
  • Watchdog and long duration timers
  • Tier 1 Chassis Manager and IPMC functionality as per draft VITA 46.11 specification
  • XMC module interface (x4 PCI Express Gen 2) with rear I/O
  • Optional support for:
    • Graphics (DVI-D, VGA) and stereo audio
    • High Speed CANbus controller interface
    • Built-In Test (BIT) firmware and software
    • Board-level security package
    • Trusted Platform Module (TPM)
    • Software tools for the PCIe fabric interface
  • Non-rugged air-cooled versions (N-Series):
    • Rear plug compatible with the rugged versions
  • Support for Linux®, Windows® and VxWorks®
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name TR D2x/msd-RCx - Intel® Atom™, Rugged Conduction-Cooled
Processor / CPU Intel® AtomTM
Computer Bus VPX
CPU Speed 1460 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-275VG-00A5E-ND - DigiKey
Specs
CPU Speed 2400 to 3900 MHz
Features Watchdog Timer
Main Memory 32000 MB
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Intel Celeron
Computer Bus ISA/EISA; PCI
CPU Speed 850 MHz
View Details