Ant Computer, Inc. IPC-B3P821

Description
3.5" SBC with Intel® Atom™ N450 / VGA / Audio / 2LAN / LVDS FEATURES > 3.5” SBC support Intel® Atom™ processor N450 Single Core 1.66 GHz + ICH8M > Intel Gen 3.5 DX9, MPEG2 Decode in HW, multiple display with CRT & 18-bit LVDS > Supports dual Giga Ethernet ports > Memory supports one SO-DIMM socket , up to 2GB single channel 667MHz DDR2 memory > Support Compact Flash and PC/104
Description
3.5" SBC with Intel® Atom™ N450 / VGA / Audio / 2LAN / LVDS FEATURES > 3.5” SBC support Intel® Atom™ processor N450 Single Core 1.66 GHz + ICH8M > Intel Gen 3.5 DX9, MPEG2 Decode in HW, multiple display with CRT & 18-bit LVDS > Supports dual Giga Ethernet ports > Memory supports one SO-DIMM socket , up to 2GB single channel 667MHz DDR2 memory > Support Compact Flash and PC/104

Suppliers

Company
Product
Description
Supplier Links
3.5" SBC with Intel® Atom™ N450 / VGA / Audio / 2LAN / LVDS FEATURES > 3.5” SBC support Intel® Atom™ processor N450 Single Core 1.66 GHz + ICH8M > Intel Gen 3.5 DX9, MPEG2 Decode in HW, multiple display with CRT & 18-bit LVDS > Supports dual Giga Ethernet ports > Memory supports one SO-DIMM socket , up to 2GB single channel 667MHz DDR2 memory > Support Compact Flash and PC/104

3.5" SBC with Intel® Atom™ N450 / VGA / Audio / 2LAN / LVDS

FEATURES

> 3.5” SBC support Intel® Atom™ processor N450 Single Core 1.66 GHz + ICH8M
> Intel Gen 3.5 DX9, MPEG2 Decode in HW, multiple display with CRT & 18-bit LVDS
> Supports dual Giga Ethernet ports
> Memory supports one SO-DIMM socket , up to 2GB single channel 667MHz DDR2 memory
> Support Compact Flash and PC/104
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Single Board Computers (SBC)
Product Number IPC-B3P821
Processor / CPU Intel® AtomTM
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1660 MHz
Chipset Intel Chipset
Features CompactFlash; Watchdog Timer; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

System on Module - Inflexion™ Zynq 7020 SOM-LV - Compass Electronics Solutions
Specs
Processor / CPU dual-core ARM® Cortex™-A9
Ports Serial Interface; USB; IEEE1394 (FireWire)
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
 - IPC-FP831 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Core i5/i7
Computer Bus Mini PCIe
CPU Speed 2100 to 2500 MHz
View Details