CONGA-IC175 -- THIN MINI-ITX SINGLE BOARD COMPUTER
congatec
Thin Mini-ITX Single Board Computer
conga-IC175
Description
Highest Performance Thin-Mini-ITX board based on 7th Generation Intel® Core™ Mobile SOC U-Processors
Highest Performance Thin Mini-ITX board
7th Generation Intel® CoreTM Mobile SOC U-Processors
Improved Graphics Performance with HD600 Series
Ready for Intel® Optane™ memory technology on M.2
Wide Range Power Input 12-24 Volt
Congatec embedded Board Controller Features
CPUs
Intel® Core™ i7-7600U (2 x 2.8 GHz, 4MB cache, 15W)
Intel® Core™ i5-7300U (2 x 2.6 GHz, 3MB cache, 15W)
Intel® Core™ i3-7100U (2 x 2.4 GHz, 3MB cache, 15W)
Intel® Celeron® 3965U (2 x 2.2 GHz, 2MB cache, 15W)
Description
Highest Performance Thin-Mini-ITX board based on 7th Generation Intel® Core™ Mobile SOC U-Processors
Highest Performance Thin Mini-ITX board
7th Generation Intel® CoreTM Mobile SOC U-Processors
Improved Graphics Performance with HD600 Series
Ready for Intel® Optane™ memory technology on M.2
Wide Range Power Input 12-24 Volt
Congatec embedded Board Controller Features
CPUs
Intel® Core™ i7-7600U (2 x 2.8 GHz, 4MB cache, 15W)
Intel® Core™ i5-7300U (2 x 2.6 GHz, 3MB cache, 15W)
Intel® Core™ i3-7100U (2 x 2.4 GHz, 3MB cache, 15W)
Intel® Celeron® 3965U (2 x 2.2 GHz, 2MB cache, 15W)
Datasheet
Suppliers
Highest Performance Thin-Mini-ITX board based on 7th Generation Intel® Core™ Mobile SOC U-Processors
Highest Performance Thin Mini-ITX board
7th Generation Intel® CoreTM Mobile SOC U-Processors
Improved Graphics Performance with HD600 Series
Ready for Intel® Optane™ memory technology on M.2
Wide Range Power Input 12-24 Volt
Congatec embedded Board Controller Features
CPUs
Intel® Core™ i7-7600U (2 x 2.8 GHz, 4MB cache, 15W)
Intel® Core™ i5-7300U (2 x 2.6 GHz, 3MB cache, 15W)
Intel® Core™ i3-7100U (2 x 2.4 GHz, 3MB cache, 15W)
Intel® Celeron® 3965U (2 x 2.2 GHz, 2MB cache, 15W)
Highest Performance Thin-Mini-ITX board based on 7th Generation Intel® Core™ Mobile SOC U-Processors
- Highest Performance Thin Mini-ITX board
- 7th Generation Intel® CoreTM Mobile SOC U-Processors
- Improved Graphics Performance with HD600 Series
- Ready for Intel® Optane™ memory technology on M.2
- Wide Range Power Input 12-24 Volt
- Congatec embedded Board Controller Features
CPUs
- Intel® Core™ i7-7600U (2 x 2.8 GHz, 4MB cache, 15W)
- Intel® Core™ i5-7300U (2 x 2.6 GHz, 3MB cache, 15W)
- Intel® Core™ i3-7100U (2 x 2.4 GHz, 3MB cache, 15W)
- Intel® Celeron® 3965U (2 x 2.2 GHz, 2MB cache, 15W)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Single Board Computers (SBC) |
|
Product Number
|
conga-IC175 |
|
Product Name
|
Thin Mini-ITX Single Board Computer |
|
Processor / CPU
|
Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Dual Core Intel® i7, i5 and i3
|
|
Computer Bus
|
PCIe; USB
|
|
CPU Speed
|
2200 to 2800 MHz
|
|
Chipset
|
Intel Chipset
|
|
Features
|
Watchdog Timer; Speaker Support; RJ-45 Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Processor / CPU
N97
CPU Speed
1200 MHz
Features
Watchdog Timer
View Details
2 suppliers
Processor / CPU
Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
Computer Bus
PCIe; USB
CPU Speed
1100 to 1600 MHz
View Details
Processor / CPU
Freescale MPC864xD With dual PowerPC® E600 Processor Cores
Computer Bus
PCIe; PMC Bus; USB; VME Bus
CPU Speed
1300 MHz
View Details