ELMA Electronic Inc. 6U VME e500 PowerPC Model VME3100

Description
Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory Dual Gigabit, one 10/100 Ethernet ports, USB 2.0 and SATA controllers Tsi148 PCI-X bus to VMEbus bridge with 320MB/sec 2eSST VMEbus protocol Dual PMC-X sites Five serial ports, RTC, four tick timers, watchdog timer, and Rear Transition Module (RTM) Board support packages for VxWorks and Linux
Description
Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory Dual Gigabit, one 10/100 Ethernet ports, USB 2.0 and SATA controllers Tsi148 PCI-X bus to VMEbus bridge with 320MB/sec 2eSST VMEbus protocol Dual PMC-X sites Five serial ports, RTC, four tick timers, watchdog timer, and Rear Transition Module (RTM) Board support packages for VxWorks and Linux

Suppliers

Company
Product
Description
Supplier Links
6U VME e500 PowerPC - Model VME3100 - ELMA Electronic Inc.
Fremont, CA, USA
6U VME e500 PowerPC
Model VME3100
6U VME e500 PowerPC Model VME3100
Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory Dual Gigabit, one 10/100 Ethernet ports, USB 2.0 and SATA controllers Tsi148 PCI-X bus to VMEbus bridge with 320MB/sec 2eSST VMEbus protocol Dual PMC-X sites Five serial ports, RTC, four tick timers, watchdog timer, and Rear Transition Module (RTM) Board support packages for VxWorks and Linux

Features:

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.

  • Freescale MPC8540 System-on-Chip processor
  • 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory
  • Dual Gigabit, one 10/100 Ethernet ports, USB 2.0 and SATA controllers
  • Tsi148 PCI-X bus to VMEbus bridge with 320MB/sec 2eSST VMEbus protocol
  • Dual PMC-X sites
  • Five serial ports, RTC, four tick timers, watchdog timer, and Rear Transition Module (RTM)
  • Board support packages for VxWorks and Linux
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Number Model VME3100
Product Name 6U VME e500 PowerPC
Processor / CPU Freescale MPC8540
Computer Bus PCIe; VME Bus
Main Memory 256 to 512 MB
Unlock Full Specs
to access all available technical data

Similar Products

6U TVME 5500–R Rugged Power PC based SBC -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC7455 PowerPC®
Computer Bus PCI; PMC Bus
CPU Speed 1000 MHz
View Details
EPIC Industrial Intel®Quad Core Single Board Computer - EPX-C414-3845 - WINSYSTEMS, INC.
Specs
Processor / CPU Quad-Core Intel® Xeon®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1910 MHz
View Details