ELMA Electronic Inc. 6UcPCI 3rd Generation Intel® Core

Description
Features: 3rd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor 2-core 1.7 GHz Intel Core i7-3517UE processor Up to 16 Gbytes DDR3-1600 DRAM with ECC Single or dual PMC/XMC site with front and rear I/O: 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation Supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel interfaces Dual Gigabit Packet Switching Backplane (PICMG 2.16) Up to 3 x serial interfaces Up to 5 x USB 2.0 ports Watchdog timer and Long Duration Timer CompactPCI Controller: Operates in system or peripheral slot 32/64-bit at 33/66MHz Compact PCI interface Option to disable CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Extended temperature versions: -25°C to +70°C (E-Series) -40°C to +85°C (K-Series, includes humidity sealant) Optional high-resolution DVI-I graphics interface via the front panel Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and VxWorks® Rear I/O compatible with the popular PP 83x/x9x and PP 432/05x families
Description
Features: 3rd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor 2-core 1.7 GHz Intel Core i7-3517UE processor Up to 16 Gbytes DDR3-1600 DRAM with ECC Single or dual PMC/XMC site with front and rear I/O: 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation Supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel interfaces Dual Gigabit Packet Switching Backplane (PICMG 2.16) Up to 3 x serial interfaces Up to 5 x USB 2.0 ports Watchdog timer and Long Duration Timer CompactPCI Controller: Operates in system or peripheral slot 32/64-bit at 33/66MHz Compact PCI interface Option to disable CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Extended temperature versions: -25°C to +70°C (E-Series) -40°C to +85°C (K-Series, includes humidity sealant) Optional high-resolution DVI-I graphics interface via the front panel Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and VxWorks® Rear I/O compatible with the popular PP 83x/x9x and PP 432/05x families

Suppliers

Company
Product
Description
Supplier Links
6UcPCI 3rd Generation Intel® Core -  - ELMA Electronic Inc.
Fremont, CA, USA
6UcPCI 3rd Generation Intel® Core
6UcPCI 3rd Generation Intel® Core
Features: 3rd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor 2-core 1.7 GHz Intel Core i7-3517UE processor Up to 16 Gbytes DDR3-1600 DRAM with ECC Single or dual PMC/XMC site with front and rear I/O: 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation Supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel interfaces Dual Gigabit Packet Switching Backplane (PICMG 2.16) Up to 3 x serial interfaces Up to 5 x USB 2.0 ports Watchdog timer and Long Duration Timer CompactPCI Controller: Operates in system or peripheral slot 32/64-bit at 33/66MHz Compact PCI interface Option to disable CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Extended temperature versions: -25°C to +70°C (E-Series) -40°C to +85°C (K-Series, includes humidity sealant) Optional high-resolution DVI-I graphics interface via the front panel Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and VxWorks® Rear I/O compatible with the popular PP 83x/x9x and PP 432/05x families

Features:

  • 3rd generation Intel® Core™ processor:
    • 4-core 2.1 GHz Intel Core i7-3612QE processor
    • 2-core 2.5 GHz Intel Core i7-3555LE processor
    • 2-core 1.7 GHz Intel Core i7-3517UE processor
  • Up to 16 Gbytes DDR3-1600 DRAM with ECC
  • Single or dual PMC/XMC site with front and rear I/O:
    • 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation
    • Supporting x4/x8 PCI Express® XMC
  • High-performance mass storage interfaces:
    • 2 x SATA300 ports via J5
    • 1 x SATA600 port for optional on-board 2.5-inch mass
      storage drive
    • Onboard CompactFlash® socket
  • Dual Gigabit Ethernet front panel interfaces
  • Dual Gigabit Packet Switching Backplane (PICMG 2.16)
  • Up to 3 x serial interfaces
  • Up to 5 x USB 2.0 ports
  • Watchdog timer and Long Duration Timer
  • CompactPCI Controller:
    • Operates in system or peripheral slot
    • 32/64-bit at 33/66MHz Compact PCI interface
    • Option to disable CompactPCI bus (Satellite Mode)
  • IPMI (Intelligent Platform Management Interface):
    • PICMG 2.9 (System Management Specification)
  • Extended temperature versions:
    • -25°C to +70°C (E-Series)
    • -40°C to +85°C (K-Series, includes humidity sealant)
  • Optional high-resolution DVI-I graphics interface via the
    front panel
  • Support for Linux®, Windows® 7, Windows® Embedded
    Standard 7, Windows® XP, Windows® XP Embedded,
    Windows® Server 2008 and VxWorks®
  • Rear I/O compatible with the popular PP 83x/x9x and
    PP 432/05x families
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 6UcPCI 3rd Generation Intel® Core
Processor / CPU 3rd Generation Intel®Core™
Computer Bus CompactPCI
CPU Speed 1700 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-3260CZ22GS8A2-ND - DigiKey
Specs
CPU Speed 1830 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
APOLLO System - APOLLO-RS + 3I370DW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 CPU
Main Memory 32000 MB
View Details
Specs
Processor / CPU 4th Generation Intel Core™
Computer Bus PMC Bus
View Details