ELMA Electronic Inc. OpenVPX™ 3U Single Board Computer Model Number VPX3424

Description
This 12-core, 24-thread processor running at up to 1.8GHz is based on the e6500 core with AltiVec® technology and offers the cutting edge of both performance (up to 216 GFlops) and power efficiency. The Medusa VPX3424 is a 3U OpenVPX™ (VITA 65) Single Board Computer (SBC) featuring the all-new T4240 QorIQ® Processor from Freescale. With up to 12GB DDR3 RAM with ECC and a range of fast interconnects, it forms the beating heart of this new board, bringing you unparalleled performance. Using the T4240’s built-in AltiVec® technology accelerators, cryptographic engine and high-speed serial interfaces, the VPX3424 is capable of processing data at record-breaking speeds for many common algorithms such as FFTs, image analysis, networking or wireless protocols. Further accelerators allow for extensive hardware-based parsing, scheduling (QoS) and queue management. Features OpenVPX™ 3U Single Board Computer (VITA 46, VITA 65) Freescale® T4240 with 12 dual-threaded e6500 cores up to 1.8GHz (up to 216 GFlops) Three clusters of 4 cores and 2MB cache per cluster Each core has built-in AltiVec® technology accelerators Highest SoC CoreMark™ score to date – 187,874 points (coremark.org) Almost four times faster than the Freescale® P4080 QorIQ® Data Path Acceleration Architecture support Advanced MMU capabilities for enhanced safety and reliability Part of the Freescale® Product Longevity Program Up to 12GB of DDR3 RAM Three DDR3 controllers; 64-bit bus with ECC up to 1866MT/s (2133MT/s TBC) Backed by 1.5MB of CoreNet™ Platform Cache Non-volatile storage options: 2Mbit of FRAM Up to 64GB eMMC 256MB Flash for programs User-programmable FPGA Can use up to 36 free pins on the OpenVPX™ User I/O PCI Express x4 connection between CPU and FPGA IFC connection between CPU and FPGA Extensive on-board temperature, voltage and current monitoring and logging capabilities Board Management Control on IPMC bus (VITA 46.11) On-board Elapsed Time Indicator Debug facilities through AURORA and JTAG on-board connector Interfaces (available with use of RTM): IPMC bus Software configurable data plane: 2x PCIe x4 or 1x PCIe x8 or 1x PCIe x4 and 1x Serial RapidIO® x4 Control plane: up to four Gigabit Ethernet links (1000BASE-T or 1000BASE-KX) Four 10GBit Ethernet (10GBase-KR) Two SATA 2.0 ports Two USB 2.0 ports SerDes x4 lanes Software configurable: two UARTs or one UARTs with RTS/CTS CAN ports, FPGA IP using GPIO pins Air-cooled and conduction cooled ruggedized REDI (VITA 48) variants available Operation temperature of components for the REDI compliant board, conduction cooled, is at least -40..+85o Celsius. The air cooled board may have different operation temperature range components. Optional conformal coating.
Description
This 12-core, 24-thread processor running at up to 1.8GHz is based on the e6500 core with AltiVec® technology and offers the cutting edge of both performance (up to 216 GFlops) and power efficiency. The Medusa VPX3424 is a 3U OpenVPX™ (VITA 65) Single Board Computer (SBC) featuring the all-new T4240 QorIQ® Processor from Freescale. With up to 12GB DDR3 RAM with ECC and a range of fast interconnects, it forms the beating heart of this new board, bringing you unparalleled performance. Using the T4240’s built-in AltiVec® technology accelerators, cryptographic engine and high-speed serial interfaces, the VPX3424 is capable of processing data at record-breaking speeds for many common algorithms such as FFTs, image analysis, networking or wireless protocols. Further accelerators allow for extensive hardware-based parsing, scheduling (QoS) and queue management. Features OpenVPX™ 3U Single Board Computer (VITA 46, VITA 65) Freescale® T4240 with 12 dual-threaded e6500 cores up to 1.8GHz (up to 216 GFlops) Three clusters of 4 cores and 2MB cache per cluster Each core has built-in AltiVec® technology accelerators Highest SoC CoreMark™ score to date – 187,874 points (coremark.org) Almost four times faster than the Freescale® P4080 QorIQ® Data Path Acceleration Architecture support Advanced MMU capabilities for enhanced safety and reliability Part of the Freescale® Product Longevity Program Up to 12GB of DDR3 RAM Three DDR3 controllers; 64-bit bus with ECC up to 1866MT/s (2133MT/s TBC) Backed by 1.5MB of CoreNet™ Platform Cache Non-volatile storage options: 2Mbit of FRAM Up to 64GB eMMC 256MB Flash for programs User-programmable FPGA Can use up to 36 free pins on the OpenVPX™ User I/O PCI Express x4 connection between CPU and FPGA IFC connection between CPU and FPGA Extensive on-board temperature, voltage and current monitoring and logging capabilities Board Management Control on IPMC bus (VITA 46.11) On-board Elapsed Time Indicator Debug facilities through AURORA and JTAG on-board connector Interfaces (available with use of RTM): IPMC bus Software configurable data plane: 2x PCIe x4 or 1x PCIe x8 or 1x PCIe x4 and 1x Serial RapidIO® x4 Control plane: up to four Gigabit Ethernet links (1000BASE-T or 1000BASE-KX) Four 10GBit Ethernet (10GBase-KR) Two SATA 2.0 ports Two USB 2.0 ports SerDes x4 lanes Software configurable: two UARTs or one UARTs with RTS/CTS CAN ports, FPGA IP using GPIO pins Air-cooled and conduction cooled ruggedized REDI (VITA 48) variants available Operation temperature of components for the REDI compliant board, conduction cooled, is at least -40..+85o Celsius. The air cooled board may have different operation temperature range components. Optional conformal coating.

Suppliers

Company
Product
Description
Supplier Links
OpenVPX™ 3U Single Board Computer - Model Number VPX3424 - ELMA Electronic Inc.
Fremont, CA, USA
OpenVPX™ 3U Single Board Computer
Model Number VPX3424
OpenVPX™ 3U Single Board Computer Model Number VPX3424
This 12-core, 24-thread processor running at up to 1.8GHz is based on the e6500 core with AltiVec® technology and offers the cutting edge of both performance (up to 216 GFlops) and power efficiency. The Medusa VPX3424 is a 3U OpenVPX™ (VITA 65) Single Board Computer (SBC) featuring the all-new T4240 QorIQ® Processor from Freescale. With up to 12GB DDR3 RAM with ECC and a range of fast interconnects, it forms the beating heart of this new board, bringing you unparalleled performance. Using the T4240’s built-in AltiVec® technology accelerators, cryptographic engine and high-speed serial interfaces, the VPX3424 is capable of processing data at record-breaking speeds for many common algorithms such as FFTs, image analysis, networking or wireless protocols. Further accelerators allow for extensive hardware-based parsing, scheduling (QoS) and queue management. Features OpenVPX™ 3U Single Board Computer (VITA 46, VITA 65) Freescale® T4240 with 12 dual-threaded e6500 cores up to 1.8GHz (up to 216 GFlops) Three clusters of 4 cores and 2MB cache per cluster Each core has built-in AltiVec® technology accelerators Highest SoC CoreMark™ score to date – 187,874 points (coremark.org) Almost four times faster than the Freescale® P4080 QorIQ® Data Path Acceleration Architecture support Advanced MMU capabilities for enhanced safety and reliability Part of the Freescale® Product Longevity Program Up to 12GB of DDR3 RAM Three DDR3 controllers; 64-bit bus with ECC up to 1866MT/s (2133MT/s TBC) Backed by 1.5MB of CoreNet™ Platform Cache Non-volatile storage options: 2Mbit of FRAM Up to 64GB eMMC 256MB Flash for programs User-programmable FPGA Can use up to 36 free pins on the OpenVPX™ User I/O PCI Express x4 connection between CPU and FPGA IFC connection between CPU and FPGA Extensive on-board temperature, voltage and current monitoring and logging capabilities Board Management Control on IPMC bus (VITA 46.11) On-board Elapsed Time Indicator Debug facilities through AURORA and JTAG on-board connector Interfaces (available with use of RTM): IPMC bus Software configurable data plane: 2x PCIe x4 or 1x PCIe x8 or 1x PCIe x4 and 1x Serial RapidIO® x4 Control plane: up to four Gigabit Ethernet links (1000BASE-T or 1000BASE-KX) Four 10GBit Ethernet (10GBase-KR) Two SATA 2.0 ports Two USB 2.0 ports SerDes x4 lanes Software configurable: two UARTs or one UARTs with RTS/CTS CAN ports, FPGA IP using GPIO pins Air-cooled and conduction cooled ruggedized REDI (VITA 48) variants available Operation temperature of components for the REDI compliant board, conduction cooled, is at least -40..+85o Celsius. The air cooled board may have different operation temperature range components. Optional conformal coating.

This 12-core, 24-thread processor running at up to 1.8GHz is based on the e6500 core with AltiVec® technology and offers the cutting edge of both performance (up to 216 GFlops) and power efficiency. The Medusa VPX3424 is a 3U OpenVPX™ (VITA 65) Single Board Computer (SBC) featuring the all-new T4240 QorIQ® Processor from Freescale. With up to 12GB DDR3 RAM with ECC and a range of fast interconnects, it forms the beating heart of this new board, bringing you unparalleled performance.

Using the T4240’s built-in AltiVec® technology accelerators, cryptographic engine and high-speed serial interfaces, the VPX3424 is capable of processing data at record-breaking speeds for many common algorithms such as FFTs, image analysis, networking or wireless protocols. Further accelerators allow for extensive hardware-based parsing, scheduling (QoS) and queue management.

Features

  • OpenVPX™ 3U Single Board Computer (VITA 46, VITA 65)
  • Freescale® T4240 with 12 dual-threaded e6500 cores up to 1.8GHz (up to 216 GFlops)
    • Three clusters of 4 cores and 2MB cache per cluster
    • Each core has built-in AltiVec® technology accelerators
    • Highest SoC CoreMark™ score to date – 187,874 points (coremark.org)
    • Almost four times faster than the Freescale® P4080
    • QorIQ® Data Path Acceleration Architecture support
    • Advanced MMU capabilities for enhanced safety and reliability
    • Part of the Freescale® Product Longevity Program
  • Up to 12GB of DDR3 RAM
    • Three DDR3 controllers; 64-bit bus with ECC up to 1866MT/s (2133MT/s TBC)
    • Backed by 1.5MB of CoreNet™ Platform Cache
  • Non-volatile storage options:
    • 2Mbit of FRAM
    • Up to 64GB eMMC
    • 256MB Flash for programs
  • User-programmable FPGA
    • Can use up to 36 free pins on the OpenVPX™ User I/O
    • PCI Express x4 connection between CPU and FPGA
    • IFC connection between CPU and FPGA
  • Extensive on-board temperature, voltage and current monitoring and logging capabilities
  • Board Management Control on IPMC bus (VITA 46.11)
  • On-board Elapsed Time Indicator
  • Debug facilities through AURORA and JTAG on-board connector
  • Interfaces (available with use of RTM):
    • IPMC bus
    • Software configurable data plane:
  • 2x PCIe x4 or 1x PCIe x8 or 1x PCIe x4 and 1x Serial RapidIO® x4
    • Control plane: up to four Gigabit Ethernet links (1000BASE-T or 1000BASE-KX)
    • Four 10GBit Ethernet (10GBase-KR)
    • Two SATA 2.0 ports
    • Two USB 2.0 ports
    • SerDes x4 lanes
    • Software configurable: two UARTs or one UARTs with RTS/CTS
    • CAN ports, FPGA IP using GPIO pins
  • Air-cooled and conduction cooled ruggedized REDI (VITA 48) variants available
  • Operation temperature of components for the REDI compliant board, conduction cooled, is at least -40..+85o Celsius. The air cooled board may have different operation temperature range components.
  • Optional conformal coating.
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Number Model Number VPX3424
Product Name OpenVPX™ 3U Single Board Computer
Processor / CPU Freescale® T4240
Computer Bus VITA
CPU Speed 1800 MHz
Main Memory 12000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor / CPU Intel® AtomTM
Computer Bus PMC Bus
CPU Speed 1460 to 1910 MHz
View Details
PC/104-Plus VortexDX3® Single Board Computer - PPM-C412 Series - WINSYSTEMS, INC.
Specs
Processor / CPU DMP VortexDX3® Dual Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); PCI-104
CPU Speed 1000 MHz
View Details