Intel® Core™ i3-N305 Processor and Intel® Processor N-series 3.5" SBC
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Single Board Computers (SBC) | Single Board Computers (SBC) |
| Product Number | MIO-5154N-P4A1 | 2084-MIO-5154N-P4A1-ND |
| Product Name | Intel® Core™ i3-N305 Processor and Intel® Processor N-series 3.5" SBC | Single Board Computers (SBCs) |
| Processor / CPU | N50 | |
| CPU Speed | 750 MHz | 3200 MHz |
| Features | Watchdog Timer | Watchdog Timer |
| Main Memory | 0 to 16000 MB |