Synertron Technology, Inc. DIN-Rail System sky-2-2i640cw

Description
Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor SKY 2 2I640CW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 145 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , edge computing and gateway. SKY 2 2I640CW is equipped with multiple I/O, such as 2 x HDMI, 2 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 4 x USB 2.0 ports and 4 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 & Mini PCIe slots, the SKY 2 2I640CW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make SKY 2 2I640CW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU On Board 4 / 8GB LPDDR4 Multiple Independent display: 2 x HDMI or DP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 4 x USB 2.0, 4 x COM 1 x M.2, 1 x Nano SIM, 1 x Mini PCIe, 4DI / 4DO
Datasheet
Description
Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor SKY 2 2I640CW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 145 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , edge computing and gateway. SKY 2 2I640CW is equipped with multiple I/O, such as 2 x HDMI, 2 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 4 x USB 2.0 ports and 4 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 & Mini PCIe slots, the SKY 2 2I640CW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make SKY 2 2I640CW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU On Board 4 / 8GB LPDDR4 Multiple Independent display: 2 x HDMI or DP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 4 x USB 2.0, 4 x COM 1 x M.2, 1 x Nano SIM, 1 x Mini PCIe, 4DI / 4DO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail System - sky-2-2i640cw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
DIN-Rail System
sky-2-2i640cw
DIN-Rail System sky-2-2i640cw
Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor SKY 2 2I640CW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 145 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , edge computing and gateway. SKY 2 2I640CW is equipped with multiple I/O, such as 2 x HDMI, 2 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 4 x USB 2.0 ports and 4 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 & Mini PCIe slots, the SKY 2 2I640CW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make SKY 2 2I640CW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU On Board 4 / 8GB LPDDR4 Multiple Independent display: 2 x HDMI or DP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 4 x USB 2.0, 4 x COM 1 x M.2, 1 x Nano SIM, 1 x Mini PCIe, 4DI / 4DO

Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor

SKY 2 2I640CW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 145 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , edge computing and gateway.

SKY 2 2I640CW is equipped with multiple I/O, such as 2 x HDMI, 2 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 4 x USB 2.0 ports and 4 x COM ports and optional isolated digital I/Os for industrial communication and control. In addition, by adopting M.2 & Mini PCIe slots, the SKY 2 2I640CW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications.

The attributes of low power consumption and lightweight mechanical design also make SKY 2 2I640CW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis.


Features:

  • Elkhart Lake ATOM® X6413E / J6412 CPU CPU
  • On Board 4 / 8GB LPDDR4
  • Multiple Independent display: 2 x HDMI or DP
  • 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 4 x USB 2.0, 4 x COM
  • 1 x M.2, 1 x Nano SIM, 1 x Mini PCIe, 4DI / 4DO
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number sky-2-2i640cw
Product Name DIN-Rail System
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details
Single Board Computer - 3I370HW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
View Details