ELMA Electronic Inc. 2eSST VME MPC7457 PowerPC Model MVME6100

Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. This is the first Motorola VMEbus SBC designed with the Tundra Tsi148T VMEbus interface chip offering 2eSST VMEbus performance. The 2eSST (two edge source synchronous transfer) protocol causes the VMEbus to run at a practical bandwidth of 320MB/s in most cases, thereby giving the bus an 8x performance increase over VME64's 40MB/s transfer rate. The MVME6100 series provides more than just faster VMEbus transfer rates; it provides balanced performance from the processor, memory subsystem, local buses and I/O subsystems. The MVME6100 provides a high performance platform that allows customers to leverage their investment in their VME infrastructure. 2eSST VMEbus protocol with 320MB/s transfer rate across the VMEbus 1.267 GHz MPC7457 PowerPC® processor 128-bit AltiVecT coprocessor for parallel processing, ideal for data-intensive applications Up to 2GB of on-board DDR ECC memory and 128MB of Flash memory for demanding applications Two 33/66/100 MHz PMC-X sites allow addition of industry-standard, application-specific modules Dual Gigabit Ethernet interfaces for high performance networking VxWorks and Linux board support packages available
Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. This is the first Motorola VMEbus SBC designed with the Tundra Tsi148T VMEbus interface chip offering 2eSST VMEbus performance. The 2eSST (two edge source synchronous transfer) protocol causes the VMEbus to run at a practical bandwidth of 320MB/s in most cases, thereby giving the bus an 8x performance increase over VME64's 40MB/s transfer rate. The MVME6100 series provides more than just faster VMEbus transfer rates; it provides balanced performance from the processor, memory subsystem, local buses and I/O subsystems. The MVME6100 provides a high performance platform that allows customers to leverage their investment in their VME infrastructure. 2eSST VMEbus protocol with 320MB/s transfer rate across the VMEbus 1.267 GHz MPC7457 PowerPC® processor 128-bit AltiVecT coprocessor for parallel processing, ideal for data-intensive applications Up to 2GB of on-board DDR ECC memory and 128MB of Flash memory for demanding applications Two 33/66/100 MHz PMC-X sites allow addition of industry-standard, application-specific modules Dual Gigabit Ethernet interfaces for high performance networking VxWorks and Linux board support packages available

Suppliers

Company
Product
Description
Supplier Links
2eSST VME MPC7457 PowerPC - Model MVME6100 - ELMA Electronic Inc.
Fremont, CA, USA
2eSST VME MPC7457 PowerPC
Model MVME6100
2eSST VME MPC7457 PowerPC Model MVME6100
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. This is the first Motorola VMEbus SBC designed with the Tundra Tsi148T VMEbus interface chip offering 2eSST VMEbus performance. The 2eSST (two edge source synchronous transfer) protocol causes the VMEbus to run at a practical bandwidth of 320MB/s in most cases, thereby giving the bus an 8x performance increase over VME64's 40MB/s transfer rate. The MVME6100 series provides more than just faster VMEbus transfer rates; it provides balanced performance from the processor, memory subsystem, local buses and I/O subsystems. The MVME6100 provides a high performance platform that allows customers to leverage their investment in their VME infrastructure. 2eSST VMEbus protocol with 320MB/s transfer rate across the VMEbus 1.267 GHz MPC7457 PowerPC® processor 128-bit AltiVecT coprocessor for parallel processing, ideal for data-intensive applications Up to 2GB of on-board DDR ECC memory and 128MB of Flash memory for demanding applications Two 33/66/100 MHz PMC-X sites allow addition of industry-standard, application-specific modules Dual Gigabit Ethernet interfaces for high performance networking VxWorks and Linux board support packages available

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.

This is the first Motorola VMEbus SBC designed with the Tundra Tsi148T VMEbus interface chip offering 2eSST VMEbus performance. The 2eSST (two edge source synchronous transfer) protocol causes the VMEbus to run at a practical bandwidth of 320MB/s in most cases, thereby giving the bus an 8x performance increase over VME64's 40MB/s transfer rate. The MVME6100 series provides more than just faster VMEbus transfer rates; it provides balanced performance from the processor, memory subsystem, local buses and I/O subsystems. The MVME6100 provides a high performance platform that allows customers to leverage their investment in their VME infrastructure.

  • 2eSST VMEbus protocol with 320MB/s transfer rate across the VMEbus
  • 1.267 GHz MPC7457 PowerPC® processor
  • 128-bit AltiVecT coprocessor for parallel processing, ideal for data-intensive applications
  • Up to 2GB of on-board DDR ECC memory and 128MB of Flash memory for demanding applications
  • Two 33/66/100 MHz PMC-X sites allow addition of industry-standard, application-specific modules
  • Dual Gigabit Ethernet interfaces for high performance networking
  • VxWorks and Linux board support packages available
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Number Model MVME6100
Product Name 2eSST VME MPC7457 PowerPC
Processor / CPU MPC7457 PowerPC®
Computer Bus PMC Bus
CPU Speed 1267 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-787G2-00A4U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
3U cPCI Intel Core i7 Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core™ i7
Computer Bus CompactPCI
CPU Speed 1330 to 2530 MHz
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X
CPU Speed 3060 MHz
View Details