ECS Inc. International Resonators ZTB1.22MJ

Description
1.22MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
1.22MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - ZTB1.22MJ-ND - DigiKey
Thief River Falls, MN, United States
Resonators
ZTB1.22MJ-ND
Resonators ZTB1.22MJ-ND
1.22MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

1.22MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTB1.22MJ
CERAMIC RES 1.2200MHZ T/H

CERAMIC RES 1.2200MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number ZTB1.22MJ-ND ZTB1.22MJ
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTA-2.44MG-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
ABM10 MHz Crystal - ABM10-27.000MHZ-E20-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 20 ppm
View Details
6 suppliers