Abracon, LLC ABM10 MHz Crystal ABM10-27.000MHZ-E20-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10 MHz Crystal - ABM10-27.000MHZ-E20-T - Abracon, LLC
Spicewood, TX, United States
ABM10 MHz Crystal
ABM10-27.000MHZ-E20-T
ABM10 MHz Crystal ABM10-27.000MHZ-E20-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 27 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9096-6-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9096-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9096-1-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328358-ABM10-27.000MHZ-E20-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328358-ABM10-27.000MHZ-E20-T
Crystals, Oscillators, Resonators - Crystals 1328358-ABM10-27.000MHZ-E20-T
Manufacturer: Abracon LLC Win Source Part Number: 1328358-ABM10-27.000 MHZ-E20-T Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 27 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 300-9096-2-ND,535-90 96-6,300-9096-1-ND,2 266-ABM10-27.000MHZ- E20-T,ABM1027000MHZE 20T,300-9096-1,300-9 096-2,535-9096-1,535 -9096-2 RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1328358-ABM10-27.000MHZ-E20-T
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 27 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: 300-9096-2-ND,535-9096-6,300-9096-1-ND,2266-ABM10-27.000MHZ-E20-T,ABM1027000MHZE20T,300-9096-1,300-9096-2,535-9096-1,535-9096-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site
Crystal, 27Mhz, 10Pf, Smd, Full Reel; Frequency Nom Abracon - 95J9870 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 10Pf, Smd, Full Reel; Frequency Nom Abracon
95J9870
Crystal, 27Mhz, 10Pf, Smd, Full Reel; Frequency Nom Abracon 95J9870
CRYSTAL, 27MHZ, 10PF, SMD, FULL REEL; Frequency Nom:27MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 27MHZ, 10PF, SMD, FULL REEL; Frequency Nom:27MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 27Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon - 13J1713 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon
13J1713
Crystal, 27Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon 13J1713
CRYSTAL, 27MHZ, 10PF, 2.5 X 2MM; Frequency Nom:27MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

CRYSTAL, 27MHZ, 10PF, 2.5 X 2MM; Frequency Nom:27MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

Supplier's Site Datasheet
Parallel Fundamental Quartz Crystal, 27Mhz Nom Abracon - 08AK9310 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Fundamental Quartz Crystal, 27Mhz Nom Abracon
08AK9310
Parallel Fundamental Quartz Crystal, 27Mhz Nom Abracon 08AK9310
PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 27MHZ NOM

PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 27MHZ NOM

Supplier's Site
CRYSTAL 27.0000MHZ 10PF SMD - 5-ABM10-27.000MHZ-E20-T - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 27.0000MHZ 10PF SMD
5-ABM10-27.000MHZ-E20-T
CRYSTAL 27.0000MHZ 10PF SMD 5-ABM10-27.000MHZ-E20-T
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Crystals Crystals Oscillators Crystals Crystals Crystals Oscillators Crystals
Product Number ABM10-27.000MHZ-E20-T 535-9096-6-ND 1328358-ABM10-27.000MHZ-E20-T ABM10-27.000MHZ-E20-T 95J9870 13J1713 08AK9310 5-ABM10-27.000MHZ-E20-T
Product Name ABM10 MHz Crystal Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 27Mhz, 10Pf, Smd, Full Reel; Frequency Nom Abracon Crystal, 27Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon Parallel Fundamental Quartz Crystal, 27Mhz Nom Abracon CRYSTAL 27.0000MHZ 10PF SMD
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS; Lead-Free
Frequency 27 MHz 27 MHz 27 MHz 27 MHz 27 MHz 27 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF 10 pF 10 pF
ESR 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data