ECS Inc. International Resonators ZTA-2.44MG

Description
2.44MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
2.44MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - ZTA-2.44MG-ND - DigiKey
Thief River Falls, MN, United States
Resonators
ZTA-2.44MG-ND
Resonators ZTA-2.44MG-ND
2.44MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole

2.44MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number ZTA-2.44MG-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3150 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 315 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM8G MHz Crystal - ABM8G-19.6608MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 19.66 MHz
Frequency Stability 30 ppm
View Details
4 suppliers