The ECS-DCF-102 is a surface-mount dielectric ceramic monoblock filter designed for RF signal selection. It follows the RoHS directive and has dimensions of 8.6 mm by 7.1 mm, with a tolerance of ±0.20 mm. The component is not hermetically sealed and must not be cleaned or washed. Peeling strength of the termination is rated between 20 and 70 grams. Shelf life is six months when stored in a sealed, unopened package. Excess mechanical stress and chlorinated fluxes with more than 0.2 wt% chlorine content must be avoided during soldering. It is not certified for automotive use without prior consultation.
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections.
When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
| ECS Inc. International | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | ECS-DCF 102 |
| Product Name | Ceramic (DCF) Filters |
| Filter Category | Active Filter; Digital Filter |