The ECS-DCF-105 is a surface-mount dielectric ceramic monoblock filter designed for RF signal selection. It has a non-hermetic construction and complies with the RoHS directive. The component measures 12.30 mm in length, 9.80 mm in width, and 4.40 mm in height. Peeling strength of terminals ranges from 20 to 70 grams. The product has a six-month shelf life when stored in a sealed, unopened package. It should not be cleaned, exposed to strong acid fluxes with more than 0.2 wt% chlorine, or subjected to mechanical bending during soldering. Use as an automotive electronic component requires prior consultation with the manufacturer.
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections.
When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
| ECS Inc. International | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | ECS-DCF-105 |
| Product Name | Ceramic (DCF) Filters |
| Filter Category | Active Filter; Digital Filter |