The ECS-DCF-109 is a surface-mount dielectric ceramic filter designed for RF signal selection. It has a Monoblock SMD construction with dimensions of 9.40 mm in length, 5.00 mm in width, and 3.00 mm in height. The product complies with the RoHS directive and is not hermetically sealed. It requires careful handling during soldering to avoid mechanical stress, and use of flux with more than 0.2 wt% chlorine content is prohibited. The shelf life is six months when stored in a sealed, unopened package.
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections.
When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
| ECS Inc. International | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | ECS-DCF-109 |
| Product Name | Ceramic (DCF) Filters |
| Filter Category | Active Filter; Digital Filter |