The ECS-DCF-103 is a surface-mount dielectric ceramic monoblock filter designed for RF signal selection. It has a non-hermetic construction and complies with the RoHS directive. The physical dimensions are 8.6 mm in length, 7.1 mm in width, and 5.4 mm in height, with a tolerance of ±0.20 mm. The product has a shelf life of six months when stored in a sealed, unopened package. It requires careful handling during soldering to avoid mechanical stress and is not to be cleaned or washed. The use of flux with more than 0.2 wt% chlorine content is prohibited. It is not approved for automotive applications without prior consultation.
ECS Inc. offers a wide selection of DCF ceramic filters. Radio-frequency (RF) filters are designed to isolate and allow only intended frequency bands to pass. The new monoblock bandpass filters have been engineered and optimized to offer high-performance adjacent channel and noise rejections.
When your design requires suppression or selection of signal content from a range of frequencies, your application needs a DCF filter from ECS Inc. These ceramic DCF filters offer an overall bandwidth range from 5,150 MHz to 7,125 MHz and a center frequency range of 5,235 MHz to 6,525 MHz and can operate in a variety of temperatures. Typically, applications require them in pairs; see pair notations in the product listings below for more details. DCF filters are ideal for Wi-Fi 6 and Wi-Fi 6E applications and much more. Review our technical guide on Wi-Fi 6E to learn more.
| ECS Inc. International | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | ECS-DCF-103 |
| Product Name | Ceramic (DCF) Filters |
| Filter Category | Active Filter; Digital Filter |