ECS Inc. International Resonators ECS-CTP-20.00-10-TR

Description
CERAMIC RES 20.00MHZ 10PF SMD
Request a Quote Datasheet
Description
CERAMIC RES 20.00MHZ 10PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 50-ECS-CTP-20.00-10-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 20.00MHZ 10PF SMD

CERAMIC RES 20.00MHZ 10PF SMD

Buy Now Datasheet
Resonators - 50-ECS-CTP-20.00-10-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 20.00MHZ 10PF SMD

CERAMIC RES 20.00MHZ 10PF SMD

Buy Now Datasheet
Resonators - 50-ECS-CTP-20.00-10-TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 20.00MHZ 10PF SMD

CERAMIC RES 20.00MHZ 10PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 50-ECS-CTP-20.00-10-TRDKR-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-9-33B-CWN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details
ABLS3 MHz Crystal - ABLS3-7.3728MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 7.37 MHz
Frequency Stability 30 ppm
View Details
5 suppliers