The ECS-33B is a surface mount crystal with a 3.2 x 2.5 x 0.8 mm ceramic package, designed for wireless applications including IoT, wearables, and Wi-Fi. It operates from -40°C to +85°C with a frequency stability of ±15 ppm over that range and a first-year aging of ±1 ppm at +25°C. The part supports fundamental mode oscillation with frequencies from 10.000 to 54.000 MHz, a load capacitance of 8 pF, and a maximum drive level of 200 μW. The ESR ranges from 40 Ω to 100 Ω depending on frequency. It features gold-plated leads and meets MSL 1 solderability standards with a peak reflow temperature of +260°C for 10 seconds. Pad connections 1 and 3 are interchangeable, and the package is grounded on pins 2 and 4.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators -Crystals
Series: ECS-33B
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 24 MHz
Mounting Type: Surface Mount
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
CRYSTAL, 24MHZ, 9PF, SMD, 3.2Mm x 2.5MM ROHS COMPLIANT: YES
| ECS Inc. International | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals | Crystals |
| Product Number | ECS-240-9-33B-CWN-TR | XC2477DKR-ND | ECS-240-9-33B-CWN-TR | 54AK5871 | |
| Product Name | Surface Mount Crystals | Crystals, Oscillators, Resonators -Crystals | Crystals | Crystals | Crystal, 24Mhz, 9Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Frequency | 24 MHz | 24 MHz | 24 MHz | ||
| Frequency Stability | 15 ppm | 15 ppm |