Abracon, LLC ABLS3 MHz Crystal ABLS3-7.3728MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS3 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS3 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS3 MHz Crystal - ABLS3-7.3728MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS3 MHz Crystal
ABLS3-7.3728MHZ-D4Y-T
ABLS3 MHz Crystal ABLS3-7.3728MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS3 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS3
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 2.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 7.3728 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10844-2-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10844-1-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10844-6-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1221488-ABLS3-7.3728MHZ-D4Y-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1221488-ABLS3-7.3728MHZ-D4Y-T
Crystals, Oscillators, Resonators - Crystals 1221488-ABLS3-7.3728MHZ-D4Y-T
Win Source Part Number: 1221488-ABLS3-7.3728 MHZ-D4Y-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABLS3 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.098" (2.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 7.3728 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Alternative Parts (Cross-Reference): ABLS3-7.3728MHZ-D4Y- T.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Abracon LLC Other Names: ABLS373728MHZD4YT,53 5-10844-1,535-10844- 2,535-10844-6

Win Source Part Number: 1221488-ABLS3-7.3728MHZ-D4Y-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABLS3
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 7.3728 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Alternative Parts (Cross-Reference): ABLS3-7.3728MHZ-D4Y-T.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Abracon LLC
Other Names: ABLS373728MHZD4YT,535-10844-1,535-10844-2,535-10844-6

Buy Now Datasheet
CRYSTAL 7.3728MHZ 18PF SMD

CRYSTAL 7.3728MHZ 18PF SMD

Supplier's Site
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 39T2608 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
39T2608
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 39T2608
CRYSTAL, 7.3728MHZ, 18PF, HC-49US; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS3 Series; Frequency:7.3728MHz RoHS Compliant: Yes

CRYSTAL, 7.3728MHZ, 18PF, HC-49US; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS3 Series; Frequency:7.3728MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mcpu Crystal, 7.3728Mhz, 18Pf, Smd; Crystal Case Type Abracon - 37T9706 - Newark, An Avnet Company
Chicago, IL, United States
Mcpu Crystal, 7.3728Mhz, 18Pf, Smd; Crystal Case Type Abracon
37T9706
Mcpu Crystal, 7.3728Mhz, 18Pf, Smd; Crystal Case Type Abracon 37T9706
MCPU CRYSTAL, 7.3728MHZ, 18PF, SMD; Crystal Case Type:HC-49/US; Crystal Mounting Type:SMD; Frequency:7.3728MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; No. of Pins:2; Reel Quantity:1000 RoHS Compliant: Yes

MCPU CRYSTAL, 7.3728MHZ, 18PF, SMD; Crystal Case Type:HC-49/US; Crystal Mounting Type:SMD; Frequency:7.3728MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; No. of Pins:2; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal 7.3728Mhz Abracon - 08AK9305 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 7.3728Mhz Abracon
08AK9305
Crystal 7.3728Mhz Abracon 08AK9305
CRYSTAL 7.3728MHZ

CRYSTAL 7.3728MHZ

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals Crystals Oscillators Oscillators
Product Number ABLS3-7.3728MHZ-D4Y-T 535-10844-2-ND 1221488-ABLS3-7.3728MHZ-D4Y-T ABLS3-7.3728MHZ-D4Y-T 39T2608 37T9706 08AK9305
Product Name ABLS3 MHz Crystal Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Mcpu Crystal, 7.3728Mhz, 18Pf, Smd; Crystal Case Type Abracon Crystal 7.3728Mhz Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 7.37 MHz 7.37 MHz 7.37 MHz 7.37 MHz 7.37 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
ESR 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data