ECS Inc. International Ceramic Resonators ECS-CTA

Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-CTA series is a surface-mount ceramic resonator for low-cost frequency control where absolute accuracy is not critical. It operates from 1.84 to 12.00 MHz in standardized frequencies, housed in a 6.0 x 3.0 mm package with an industry-standard footprint. Frequency tolerance is ±0.5% at +25°C, and stability is ±0.2% from -25°C to +85°C. Resonant resistance is 100 Ω at 1.8-2.99 MHz, 50 Ω at 3-3.49 MHz, and 30 Ω at 3.5-12 MHz. Withstanding voltage is 100 V DC for 5 seconds. Insulation resistance is 100 MΩ at 10 V for 1 minute. Aging is ±0.1% per year at +25°C. The parts are MSL 1 with Sn/Ag finish and are packaged in tape. They are not approved for automotive, military, avionics, or medical applications without written consent.

Datasheet Summary
Powered by GS/AI

The ECS-CTA series is a surface-mount ceramic resonator for low-cost frequency control where absolute accuracy is not critical. It operates from 1.84 to 12.00 MHz in standardized frequencies, housed in a 6.0 x 3.0 mm package with an industry-standard footprint. Frequency tolerance is ±0.5% at +25°C, and stability is ±0.2% from -25°C to +85°C. Resonant resistance is 100 Ω at 1.8-2.99 MHz, 50 Ω at 3-3.49 MHz, and 30 Ω at 3.5-12 MHz. Withstanding voltage is 100 V DC for 5 seconds. Insulation resistance is 100 MΩ at 10 V for 1 minute. Aging is ±0.1% per year at +25°C. The parts are MSL 1 with Sn/Ag finish and are packaged in tape. They are not approved for automotive, military, avionics, or medical applications without written consent.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - ECS-CTA - ECS Inc. International
Lenexa, KS, United States
Ceramic Resonators
ECS-CTA
Ceramic Resonators ECS-CTA
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Resonators
Product Number ECS-CTA
Product Name Ceramic Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-400-8-47Q-CES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
View Details
5 suppliers
Resonators - ZTB1.22MJ-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - ZTBF455E - 036798-ZTBF455E - Win Source Electronics
ECS Inc. International
Specs
Resonator Type Ceramic; Ceramic
Package / Form Factor Surface Mount
Frequency 0.4550 MHz
View Details
3 suppliers
Resonators - 50-ECS-CTP-20.00-10-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, No Lead
Features / Standards Built-in Capacitor
View Details