ECS Inc. International Ceramic Resonators ECS-CTA-3.58-TR

Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-CTA-3.58-TR is an SMD ceramic resonator for frequency control applications where absolute accuracy is not critical. It features a 6.0 x 3.0 mm package with an industry-standard footprint, operates from -25°C to +85°C, and has a frequency of 3.58 MHz with a tolerance of ±0.5% at +25°C and stability of ±0.2% over the operating temperature range. Resonant resistance is 30 Ω at this frequency, with an insulation resistance of 100 MΩ at 10 V DC for 1 minute and a withstanding voltage of 100 V DC. It uses a Sn/Ag lead finish, complies with MSL 1, and is supplied in tape packaging. The product is not approved for automotive, military, avionics, life-sustaining, or medical applications without written consent.

Datasheet Summary
Powered by GS/AI

The ECS-CTA-3.58-TR is an SMD ceramic resonator for frequency control applications where absolute accuracy is not critical. It features a 6.0 x 3.0 mm package with an industry-standard footprint, operates from -25°C to +85°C, and has a frequency of 3.58 MHz with a tolerance of ±0.5% at +25°C and stability of ±0.2% over the operating temperature range. Resonant resistance is 30 Ω at this frequency, with an insulation resistance of 100 MΩ at 10 V DC for 1 minute and a withstanding voltage of 100 V DC. It uses a Sn/Ag lead finish, complies with MSL 1, and is supplied in tape packaging. The product is not approved for automotive, military, avionics, life-sustaining, or medical applications without written consent.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - ECS-CTA-3.58-TR - ECS Inc. International
Lenexa, KS, United States
Ceramic Resonators
ECS-CTA-3.58-TR
Ceramic Resonators ECS-CTA-3.58-TR
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

Supplier's Site Datasheet
Resonators - 50-ECS-CTA-3.58-TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 3.5800MHZ SMD

CERAMIC RES 3.5800MHZ SMD

Buy Now Datasheet
Resonators - 50-ECS-CTA-3.58-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 3.5800MHZ SMD

CERAMIC RES 3.5800MHZ SMD

Buy Now Datasheet
Resonators - 50-ECS-CTA-3.58-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 3.5800MHZ SMD

CERAMIC RES 3.5800MHZ SMD

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Resonators Resonators
Product Number ECS-CTA-3.58-TR 50-ECS-CTA-3.58-TR-ND
Product Name Ceramic Resonators Resonators
Resonator Type Ceramic Ceramic
Features / Standards RoHS
Frequency 3.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
SAW Resonators - ECS-SDR2-3100-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-120-18-33-JEM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-200-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers