The ECX-53B-DU is a surface mount crystal with a 5.0 x 3.2 x 0.85 mm ceramic package, designed for communication and test equipment. It operates from 10.000 to 50.000 MHz with a fundamental mode of oscillation, ±30 ppm frequency tolerance at +25°C, and ±100 ppm frequency stability over -55°C to +125°C. The load capacitance is selectable via part number, and the maximum drive level is 300 μW. The crystal is RoHS compliant and features a maximum equivalent series resistance of 80 Ω for frequencies between 10.000 and 15.999 MHz, decreasing to 30 Ω for 24.000 to 50.000 MHz. Pad connections are configured as 1 In/Out, 2 Gnd, 3 Out/In, 4 Gnd, with pads 1 and 3 interchangeable. The storage and operating temperature range is -55°C to +125°C, and aging is ±5 ppm during the first year at +25°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
20MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
20MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
20MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Series: ECX-53B-DU
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 20 MHz
Type: MHz Crystal
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
| ECS Inc. International | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | ECS-200-20-30B-DU | XC1514DKR-ND | |
| Product Name | Surface Mount Crystals | Crystals | Crystals, Oscillators, Resonators- Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 20 MHz | 20 MHz | |
| Frequency Stability | 100 ppm | 100 ppm |